EN
  • EN
  • DE

MM3Z5V6ST

Part No MM3Z5V6ST
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOD-323
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 740082-MM3Z5V6ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z5V6ST CAD Model

Description

STMicroelectronics MM3Z5V6ST Zener Diode

The MM3Z5V6ST from STMicroelectronics is a highly reliable, precision Zener diode designed for voltage regulation and voltage reference applications. This surface-mount device comes in a convenient SOD-323 package, making it suitable for high-density circuit boards.

With a nominal Zener voltage of 5.6V, the MM3Z5V6ST is perfect for a wide array of electronic applications where stable voltage is crucial. The Zener diode offers a tight voltage tolerance, typically ±5%, ensuring consistent performance and reliable operation. This feature is particularly beneficial in sensitive electronics where voltage fluctuations can lead to malfunctions or damage.

The MM3Z5V6ST can handle a power dissipation of up to 300mW, which, combined with its small form factor, makes it an excellent choice for portable and space-constrained applications. Its low leakage current and low dynamic impedance ensure efficient operation, contributing to the overall energy efficiency of the electronic device it is used in.

STMicroelectronics has designed the MM3Z5V6ST with robustness in mind. It features a wide operating temperature range from -65°C to +150°C, allowing it to function reliably in extreme conditions. This makes the Zener diode an ideal component for industrial and automotive applications that may be exposed to harsh environments.

For circuit designers, the MM3Z5V6ST is a versatile component that simplifies design complexity by providing a compact, high-performance solution for voltage regulation. It is commonly used in over-voltage protection circuits, voltage reference modules, and as a replacement for series resistors in many applications where space and power efficiency are of paramount importance.

In summary, the MM3Z5V6ST Zener diode from STMicroelectronics is a testament to the company's commitment to providing high-quality electronic components that meet the rigorous demands of modern electronic systems. Its precision voltage regulation, durability, and compact size make it a top choice for engineers and designers across various industries.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0603 $50.0490
2,025+ $0.0495 $100.2375
3,125+ $0.0480 $150.0000
4,315+ $0.0464 $200.2160
5,570+ $0.0449 $250.0930
7,465+ $0.0402 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess