EN
  • EN
  • DE

LT1211CN8#PBF

Part No LT1211CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ 8DIP / Op Amp Dual Precision Amplifier ±18V/36V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 7 V/μs
GBP - Gain Bandwidth Product 14MHz
Current - Input Bias 60nA
Voltage - Input Offset 150μV
Operating Supply Current 1.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780311-LT1211CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1211
Introduction Date July 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1211CN8#PBF CAD Model

Description

The LT1211CN8#PBF is a robust operational amplifier from Linear Technology, designed for applications requiring high speed and high performance. This precision amplifier is well-suited for a wide range of applications, including telecommunications, test equipment, and data acquisition systems. With its unique features, the LT1211CN8#PBF offers a combination of versatility and efficiency, making it an ideal choice for engineers and designers looking for a reliable op-amp solution.

Key Features:

  • High Gain Bandwidth: The LT1211CN8#PBF boasts a gain bandwidth product of 14MHz, ensuring the fast response necessary for high-frequency signal applications.
  • Fast Slew Rate: With a slew rate of 7V/µs, this operational amplifier can handle rapid changes in input signals without significant distortion, making it suitable for video and high-speed signal processing.
  • Single Supply Operation: It can operate from a single supply, with a wide supply voltage range from 2.5V to 36V, or from dual supplies of ±1.25V to ±18V, providing flexibility in various circuit configurations.
  • Low Input Offset Voltage: The device features a low input offset voltage, which minimizes error in precision applications and improves overall system accuracy.
  • Output Swing: The LT1211CN8#PBF offers rail-to-rail output swing, ensuring maximum dynamic range when operating from any given supply voltage.
  • Robust Design: It is designed to withstand tough conditions, featuring an input range that includes both supply rails and an output that swings to both rails.

Package and Quality:

The LT1211CN8#PBF comes in an 8-lead PDIP package, which is easy to handle and compatible with standard PCB layouts. The product is also RoHS compliant, adhering to the latest environmental standards and regulations.

Applications:

The operational amplifier can be used in various high-performance applications, such as:

  • Active Filters
  • Fast Amplifiers
  • Integrators and Differentiators
  • High-Quality Audio Equipment
  • Buffer Amplifiers
  • Telecommunications Systems

In summary, the LT1211CN8#PBF from Linear Technology is a top-tier operational amplifier that offers high speed, precision, and flexibility, making it a go-to component for demanding electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5254 $50.5080
49+ $2.0721 $101.5329
75+ $2.0073 $150.5475
103+ $1.9426 $200.0878
134+ $1.8778 $251.6252
179+ $1.6836 $301.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess