The NAND016W3B2CZA6 is a high-performance NAND Flash memory module designed and manufactured by STMicroelectronics, a global semiconductor leader. This memory module is part of the large-scale integration (LSI) family and offers a reliable storage solution for a variety of applications, including embedded systems, digital cameras, mobile phones, and solid-state drives (SSDs).
With a storage capacity of 16Gbit, the NAND016W3B2CZA6 provides ample space for firmware, boot code, and data storage. It utilizes a multi-level cell (MLC) technology, which allows it to store more information per cell compared to single-level cell (SLC) NAND, making it a cost-effective option for applications requiring higher density storage.
The module operates at a supply voltage of 3.3V, offering a balance between power efficiency and performance. The NAND016W3B2CZA6 features an asynchronous/Synchronous NAND interface, which provides flexibility in system design and ensures compatibility with a wide range of host controllers. The synchronous mode allows for faster data transfer rates, which is beneficial for applications that require high-speed performance.
The device comes in a 63-ball BGA (Ball Grid Array) package, which is known for its compact footprint and excellent thermal performance. This packaging makes the NAND016W3B2CZA6 suitable for space-constrained applications where board real estate is at a premium.
Reliability is a key aspect of the NAND016W3B2CZA6, and it includes features such as bad block management and wear-leveling algorithms to extend the lifespan of the memory. Additionally, the module supports error correction code (ECC) to ensure data integrity and protect against bit errors during read and write operations.
Overall, the STMicroelectronics NAND016W3B2CZA6 NAND Flash memory module is a versatile and dependable storage solution that delivers a combination of performance, density, and reliability, making it an excellent choice for a broad range of electronic devices and applications.