EN
  • EN
  • DE

NAND02GR3B2CZA6E

Part No NAND02GR3B2CZA6E
Manufacturer STMicroelectronics
Description 1 Gbit, 2 Gbit, 2112 Byte/1056 Word Page, 1.8V/3V, NAND Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229352-NAND02GR3B2CZA6E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NAND02GR3B2CZA6E CAD Model

Description

STMicroelectronics NAND02GR3B2CZA6E NAND Flash Memory

The NAND02GR3B2CZA6E is a high-performance NAND Flash memory module from STMicroelectronics, designed to offer a reliable storage solution for a wide range of digital applications. This memory device is part of the large-scale integration (LSI) family and is engineered to meet the rigorous demands of modern electronic devices.

With a memory capacity of 2 Gbit, the NAND02GR3B2CZA6E is capable of storing large amounts of data, making it ideal for use in consumer electronics, mobile devices, solid-state drives, and other applications where efficient data storage is crucial. The device operates on a supply voltage range of 2.7V to 3.6V, which allows for energy-efficient operation without compromising performance.

The NAND Flash memory module features an 8-bit I/O interface, providing straightforward integration with existing system architectures. It also supports a page size of 2K + 64 Bytes, which enhances its read and write efficiency, thereby improving overall system responsiveness and data throughput.

One of the key advantages of the NAND02GR3B2CZA6E is its small physical footprint, thanks to its TSOP48 package. This compact form factor enables designers to minimize the space required on printed circuit boards, allowing for more compact and portable device designs.

STMicroelectronics has equipped the NAND02GR3B2CZA6E with advanced features such as bad block management and wear-leveling algorithms. These features enhance the longevity and reliability of the memory module by ensuring even distribution of write and erase cycles across the memory cells.

In addition to its technical capabilities, the NAND02GR3B2CZA6E is also designed with an eye on environmental responsibility. It is RoHS compliant, meaning it adheres to strict regulations on the restriction of hazardous substances, making it a more environmentally friendly choice for electronics manufacturers.

Overall, the NAND02GR3B2CZA6E from STMicroelectronics represents a sophisticated and dependable choice for designers looking to incorporate high-density NAND Flash memory into their next-generation electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess