EN
  • EN
  • DE

NAND02GW3B2CN6

Part No NAND02GW3B2CN6
Manufacturer STMicroelectronics
Description 1 Gbit, 2 Gbit, 2112 Byte/1056 Word Page, 1.8V/3V, NAND Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229355-NAND02GW3B2CN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NAND02GW3B2CN6 CAD Model

Description

STMicroelectronics NAND02GW3B2CN6 NAND Flash Memory

The NAND02GW3B2CN6 is a high-performance NAND Flash memory device from STMicroelectronics, designed to meet the rigorous demands of modern data storage and management. This particular memory component is part of the large-scale integration (LSI) family, offering a reliable and efficient solution for electronic devices requiring significant storage capabilities.

With a storage capacity of 2 Gb (Gigabits), the NAND Flash provides ample space for a variety of applications, including embedded systems, digital cameras, mobile phones, MP3 players, and other portable electronic devices where high-density, non-volatile storage is crucial. The NAND02GW3B2CN6 operates on a supply voltage ranging from 2.7V to 3.6V, making it versatile for various system designs and ensuring compatibility with a wide range of electronic products.

The device features an asynchronous I/O interface, which simplifies system design and integration by allowing direct connection to a microcontroller or processor without the need for complex interfacing or additional components. This interface provides a straightforward and cost-effective solution for designers looking to incorporate high-density memory into their systems.

STMicroelectronics has designed the NAND02GW3B2CN6 with a focus on reliability and endurance. The memory cells within the device are capable of withstanding up to 100,000 program/erase cycles, ensuring long-term data retention and stability. Additionally, the device includes features such as bad block management and wear-leveling algorithms to further enhance its reliability and extend its operational life.

The package type for the NAND02GW3B2CN6 is a TSOP48 (Thin Small Outline Package), which provides a compact footprint suitable for space-constrained applications. Its surface-mount technology (SMT) design allows for efficient assembly on printed circuit boards (PCBs), reducing manufacturing costs and streamlining the production process.

In summary, the NAND02GW3B2CN6 from STMicroelectronics is a robust and high-capacity NAND Flash memory device that offers a balance of performance, reliability, and ease of integration, making it an excellent choice for designers and manufacturers of advanced digital storage solutions.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess