EN
  • EN
  • DE

NAND512W3A2SN6

Part No NAND512W3A2SN6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832340-NAND512W3A2SN6
Ultra Librarian 3D Model Ultra Librarian NAND512W3A2SN6 CAD Model

Description

The NAND512W3A2SN6 is a high-density NAND Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This memory chip is designed to deliver a robust storage solution for a wide range of digital applications, including embedded systems, mobile devices, and solid-state drives. With its advanced technology and reliable performance, the NAND512W3A2SN6 is an ideal choice for designers and manufacturers seeking a cost-effective yet powerful memory component.

Key Features

  • Memory Capacity: The device boasts a substantial storage capacity of 512 Megabits (Mb), allowing for ample space to store critical data and software applications.
  • Organization: The memory array is organized as (4096 + 128) blocks of (32 + 1) pages, each containing 2112 bytes, providing a flexible and efficient data management system.
  • Supply Voltage: It operates at a power supply voltage range of 2.7V to 3.6V, making it compatible with a variety of low-power designs and applications.
  • Page Read / Write: The device supports fast page read and write operations, which significantly enhances overall system performance and user experience.
  • Block Erase: It features a block erase option, enabling efficient memory management and extended endurance by allowing specific blocks of data to be erased and rewritten.
  • Package: The NAND Flash memory comes in a TSOP48 package, which is widely used in the industry and known for its reliability and ease of integration into different circuit designs.

Applications

The versatility of the NAND512W3A2SN6 makes it suitable for a diverse range of applications. It is commonly used in consumer electronics, such as digital cameras and MP3 players, as well as in industrial applications where data integrity and retention are critical. Additionally, its high-speed read and write capabilities make it an excellent choice for boot memory and firmware updates in various electronic devices.

Conclusion

In summary, the NAND512W3A2SN6 from STMicroelectronics is a high-performance NAND Flash memory chip that offers a blend of large storage capacity, efficient operation, and reliable performance. Its advanced features and flexible organization make it a top choice for a wide array of storage applications where durability and cost-effectiveness are paramount.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess