EN
  • EN
  • DE

ST72251/CYZ

Part No ST72251/CYZ
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838911-ST72251/CYZ
Ultra Librarian 3D Model Ultra Librarian ST72251/CYZ CAD Model

Description

ST72251/CYZ Microcontroller Overview

The ST72251/CYZ from STMicroelectronics is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications. This product is part of the ST7 family, which is well-known for its high integration, performance, and reliability in embedded control systems.

Key Features

  • Core: The ST72251/CYZ is built around a high-performance 8-bit core with an advanced architecture that offers efficient control and data processing capabilities.
  • Memory: It comes equipped with a generous amount of on-chip memory, including flash or ROM options for program storage, alongside EEPROM for data retention and RAM for volatile memory needs.
  • Clock System: A flexible clock system is integrated, which supports multiple oscillator options and an internal RC oscillator, providing versatility in power management and system speed optimization.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports with configurable pull-up resistors and open-drain outputs enable the microcontroller to interface with a wide array of peripherals and sensors.
  • Timers: The device includes a range of timers, including a main timer, watchdog timer, and additional application-specific timers for complex timing operations.
  • Communication Interfaces: Onboard communication modules support popular protocols such as I2C, SPI, and UART, facilitating serial communication with other devices in embedded systems.
  • Analog Features: Analog-to-digital converters (ADC) and onboard comparators allow for the interfacing with and processing of analog signals, essential for sensor-based applications.
  • Power Management: The ST72251/CYZ provides several power-saving modes, making it suitable for low-power applications, and ensuring efficient power consumption across various use cases.

Applications

The ST72251/CYZ is an ideal choice for a multitude of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and personal healthcare devices. Its robust feature set and adaptability make it a go-to solution for designers seeking a reliable and cost-effective microcontroller.

For detailed technical specifications, application notes, and support resources, developers can visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess