EN
  • EN
  • DE
  • IT

P-NUCLEO-53L0A1

Part No P-NUCLEO-53L0A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR VL53L0X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Sensor Type Light, 3D Time-of-Flight (ToF)
Sensing Range -
Interface I²C
Sensitivity -
Voltage - Supply -
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part STM32F401RE, VL53L0X, mbed-Enabled Development
Base Product Number P-NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Win Source Part Number 1366698-P-NUCLEO-53L0A1
Ultra Librarian 3D Model Ultra Librarian P-NUCLEO-53L0A1 CAD Model

Description

STMicroelectronics P-NUCLEO-53L0A1 Expansion Board

The P-NUCLEO-53L0A1 is an innovative ranging and gesture detection evaluation board from STMicroelectronics that combines the powerful features of the VL53L0X time-of-flight (ToF) ranging sensor with the STM32 Nucleo development platform. This expansion board is designed to deliver quick and accurate distance measurement capabilities, making it an ideal solution for a wide range of applications such as user detection, obstacle avoidance, and gesture recognition in robotics, drones, IoT, and smart home devices.

Key Features

  • VL53L0X Time-of-Flight Sensor: At the heart of the P-NUCLEO-53L0A1 is the VL53L0X, ST's state-of-the-art ToF sensor that can measure absolute distances up to 2 meters with unparalleled accuracy and speed.
  • Advanced Multi-Sensor Support: The board can be configured to support multiple VL53L0X sensors working simultaneously, allowing for more complex applications like multi-point distance sensing and advanced gesture detection.
  • STM32 Nucleo Compatibility: Designed to integrate seamlessly with STM32 Nucleo microcontroller boards, the P-NUCLEO-53L0A1 enables developers to leverage the extensive STM32 ecosystem for their projects.
  • Comprehensive Development Ecosystem: Users benefit from ST's wide range of software tools, including the X-CUBE-53L0A1 software expansion package, which contains drivers and examples to jump-start development.
  • Flexible Power Options: The board can be powered through the STM32 Nucleo board or externally, offering versatility for various testing and deployment scenarios.

Applications

The P-NUCLEO-53L0A1 is highly versatile and can be used in numerous applications, such as:

  • Automated retail and inventory management
  • Smart lighting and energy saving systems
  • Hands-free user interfaces
  • Industrial automation and safety systems
  • Proximity sensing and object detection for consumer electronics

With its advanced capabilities and ease of integration, the P-NUCLEO-53L0A1 is an excellent choice for developers looking to create innovative products with sophisticated distance sensing and gesture recognition functionalities. STMicroelectronics provides comprehensive support and resources to ensure a smooth development process and successful deployment of this cutting-edge technology.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess