The P5NK100Z is a robust and high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This component is designed to deliver efficient power management and conversion in a wide variety of applications. The P5NK100Z is characterized by its high breakdown voltage and low on-resistance, making it an ideal choice for high-power and high-efficiency applications.
Key Features
- High Breakdown Voltage: The P5NK100Z boasts a drain-source breakdown voltage of 1000V, providing a high margin of safety for applications requiring high voltage operation.
- Low On-Resistance: With a typical on-resistance of just 0.85 Ohm, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
- High Current Handling: The device is capable of handling continuous drain currents up to 5A, making it suitable for handling significant power levels.
- Fast Switching Speed: The P5NK100Z offers rapid switching characteristics, which is crucial for reducing switching losses in power conversion systems.
- TO-220 Package: Encapsulated in a TO-220 package, the P5NK100Z provides a reliable and easy-to-mount solution for PCBs, with excellent thermal performance.
Applications
The P5NK100Z is versatile and can be utilized in a range of applications. Some of the most common uses include:
- Switching power supplies
- Motor control systems
- Inverters and converters
- Power management circuits
- LED lighting solutions
- High-voltage applications
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The P5NK100Z is no exception, undergoing rigorous testing and quality control processes to ensure it performs to the expectations in various environments and conditions.
With the P5NK100Z, designers and engineers can confidently implement a power MOSFET that offers superior performance, efficiency, and reliability. Whether for industrial, commercial, or consumer electronics, the P5NK100Z is a solid choice for high-voltage and high-power applications.