EN
  • EN
  • DE

P60NF06FP

Part No P60NF06FP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 30A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 1810pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 037946-P60NF06FP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P60NF06FP CAD Model

Description

The P60NF06FP, manufactured by STMicroelectronics, is a robust N-channel enhancement-mode Power MOSFET designed for high-performance power switching applications. This MOSFET is a part of STMicroelectronics' STP series, which is renowned for its high efficiency and reliability.

Key Features

  • Drain-source Voltage (V<sub>DS): 60V - This feature specifies the maximum voltage that the MOSFET can tolerate across the drain-source terminals when in the off state.
  • Continuous Drain Current (I<sub>D): 60A - The P60NF06FP can handle a continuous current of up to 60A, making it suitable for high current applications.
  • R<sub>DS(on): Very low on-resistance - The low on-state resistance ensures minimal power loss and thus enhances the overall efficiency of the device.
  • Gate Charge (Q<sub>g): Reduced - This feature contributes to faster switching performance, which is crucial for power converters and motor control applications.
  • 100% Avalanche Tested: Each unit is tested for reliability in avalanche conditions, ensuring robust performance in harsh environments.

Applications

The P60NF06FP is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC Converters
  • Motor Control
  • Automotive and Industrial Switching Applications

Package and Quality

The P60NF06FP comes in a TO-220FP package, which is designed for through-hole mounting. This package is widely used in commercial and industrial applications due to its sturdy design and ease of installation. STMicroelectronics ensures that the P60NF06FP meets the highest quality standards, with rigorous testing for performance and durability.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The P60NF06FP is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead and other environmentally harmful materials.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess