EN
  • EN
  • DE

P60NF10

Part No P60NF10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 80A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 104nC @ 10V
Max Input Capacitance 4270pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 23 mOhm @ 40A, 10V
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 038531-P60NF10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P60NF10 CAD Model

Description

STMicroelectronics P60NF10 - N-Channel Power MOSFET

The P60NF10 is a robust and efficient N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of STMicroelectronics' STP series, known for their high performance in power switching applications. It is widely used in a variety of applications, including power supply, motor control, and power management systems.

Key Features:

  • High Current Capability: The P60NF10 can handle continuous drain currents up to 60A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical RDS(on) value of just 0.036Ω, the device ensures minimal power loss and improved efficiency.
  • High Voltage Rating: This MOSFET can withstand drain-source voltages up to 100V, providing a wide safety margin for various applications.
  • Fast Switching Speed: It is designed for fast switching, which is crucial for reducing switching losses and improving performance in power conversion systems.
  • Avalanche Ruggedness: The P60NF10 is engineered to handle energy pulses in avalanche and commutation modes, enhancing its reliability and robustness.
  • Low Gate Charge: A reduced gate charge allows for faster switching speeds and lower driving power, which is beneficial in high-frequency applications.

Applications:

The P60NF10 Power MOSFET is versatile and can be used in various high-demand applications. Some of the typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC Converters
  • Motor Control Circuits
  • Power Inverters
  • Automotive and Industrial Switching Systems

STMicroelectronics' P60NF10 is a testament to the company's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its superior electrical characteristics and thermal performance, the P60NF10 is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1758 $58.7900
120+ $0.9644 $115.7280
190+ $0.9344 $177.5360
260+ $0.9044 $235.1440
335+ $0.8743 $292.8905
445+ $0.7842 $348.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess