EN
  • EN
  • DE

P6NC60

Part No P6NC60
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 6A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 45.5nC @ 10V
Max Input Capacitance 1020pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 343181-P6NC60
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6NC60 CAD Model

Description

Overview of STMicroelectronics Product P6NC60

The P6NC60 is a highly efficient power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable electronic components. This product is part of ST's PowerMESH™ line, which is known for its outstanding on-resistance and switching performance. The P6NC60 is specifically engineered to deliver superior power efficiency and density, making it an ideal choice for a wide range of applications, including switch-mode power supplies, motor control, and power conversion systems.

Key Features

  • High Voltage Capability: The P6NC60 is capable of handling high voltages, which is essential for applications that require a robust and reliable power handling capacity.
  • Low On-Resistance: The low on-resistance of this MOSFET minimizes conduction losses, thus enhancing the overall efficiency of the power circuit in which it is used.
  • Fast Switching Speed: With its fast switching characteristics, the P6NC60 is able to operate at high frequencies, which is beneficial for improving the performance of power supplies and converters.
  • 100% Avalanche Tested: This feature guarantees that the P6NC60 is tested for reliable operation even under the most demanding conditions.

Applications

The versatility of the P6NC60 allows it to be integrated into a multitude of electronic systems. Some of the common applications include:

  • High-efficiency switch-mode power supplies (SMPS)
  • DC-AC power inverters for solar energy systems
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • Power management solutions

Technical Specifications

The P6NC60 boasts a set of impressive technical specifications that make it a strong contender in its category:

  • Voltage Rating: 600V
  • Current Rating: 6A
  • RDS(on): Low on-state resistance
  • Package: TO-220
  • Operating Temperature Range: -55°C to 150°C

With its combination of high voltage and current ratings, low on-resistance, and fast switching capabilities, the P6NC60 from STMicroelectronics is a robust and reliable component for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess