EN
  • EN
  • DE

P75NS04Z

Part No P75NS04Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 33V 80A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 33V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1860pF @ 25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061051-P75NS04Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P75NS04Z CAD Model

Description

The P75NS04Z is a robust and high-performance power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the demanding requirements of high-power switching applications. With its advanced technology, it offers low on-resistance, high switching speed, and exceptional thermal performance, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Low On-Resistance: The P75NS04Z boasts a very low RDS(on), which minimizes conduction losses and improves overall efficiency.
  • High Switching Speed: Fast switching capabilities ensure that the device can handle high-frequency operations with ease, reducing switching losses.
  • Enhanced Thermal Performance: The MOSFET is designed to handle high temperatures without performance degradation, thanks to its excellent thermal characteristics.
  • High Current Capability: With the ability to handle a high current load, this MOSFET is suitable for applications requiring robust power handling.
  • Robust Package: The P75NS04Z comes in a durable package that is designed to withstand harsh conditions and provide reliable performance over time.

Applications

The P75NS04Z from STMicroelectronics is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Drives
  • Automotive applications
  • Power management modules

Technical Specifications

Below are some of the technical specifications of the P75NS04Z:

  • Voltage Rating: The MOSFET is rated for high voltage operation, ensuring it can handle the demands of various circuits.
  • Package: The device is offered in a robust package that ensures its integrity and longevity in various environments.

For detailed specifications, datasheets, and application notes, customers are encouraged to visit the official STMicroelectronics website or contact their support team. The P75NS04Z is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2767 $73.1068
8+ $14.9965 $119.9720
12+ $14.5276 $174.3312
17+ $14.0598 $239.0166
22+ $13.5909 $298.9998
29+ $12.1853 $353.3737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess