EN
  • EN
  • DE

PD54008L-E

Part No PD54008L-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF power transistors The LdmoST Plastic family
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Transistor Type LDMOS
Frequency 500MHz
Gain 15dB
Voltage - Test 7.5V
Current Rating 5A
Current - Test 200mA
Power - Output 8W
Voltage Rating DC 25V
Package 8-PowerVDFN
Manufacturer Package PowerFLAT (5x5)
Win Source Part Number 1236546-PD54008L-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name PD54008L
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PD54008L-E CAD Model

Description

The PD54008L-E is a high-performance, enhanced RF Power LDMOS transistor designed by STMicroelectronics, a leader in the semiconductor industry. This device is tailored for high-efficiency applications in the RF power amplifier field and is particularly well-suited for broadband and pulse applications in the industrial, scientific, and medical (ISM) bands.

Key Features

  • Frequency Range: The PD54008L-E operates effectively across a broad frequency range, making it versatile for various applications.
  • Output Power: It delivers an impressive output power level, contributing to its high-performance profile in RF power amplification tasks.
  • High Efficiency: The device is engineered for maximum efficiency, which ensures lower power consumption and reduced heat dissipation during operation.
  • Thermal Management: With an excellent thermal design, the PD54008L-E maintains stability and performance even under strenuous conditions.
  • Ruggedness: It is built to withstand harsh operating conditions, making it a reliable choice for demanding environments.

Applications

The PD54008L-E is ideal for a range of applications, including but not limited to:

  • RF power amplifiers for ISM band applications
  • Broadband and narrowband RF power amplification
  • Pulse applications in medical and industrial equipment
  • High-frequency or high-power test equipment
  • Telecommunications infrastructure

Product Advantages

With its robust design and high-efficiency operation, the PD54008L-E stands out in the market for RF power transistors. Its ability to operate over a wide frequency range without compromising power or efficiency makes it an excellent choice for designers looking to enhance their RF amplification systems. Additionally, the device's ruggedness ensures it can perform reliably in various conditions, making it a versatile component for a multitude of RF applications.

Conclusion

The PD54008L-E from STMicroelectronics represents a blend of performance, efficiency, and reliability. It is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry. Whether for industrial, medical, or telecommunications applications, the PD54008L-E is poised to deliver exceptional results.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4229 $53.6916
10+ $11.0137 $110.1370
15+ $10.6695 $160.0425
20+ $10.3254 $206.5080
26+ $9.9812 $259.5112
34+ $8.9486 $304.2524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess