EN
  • EN
  • DE

PD55003-E

Part No PD55003-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 500MHZ PWRSO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity LDMOS
Frequency 500MHz
Gain 17dB
Voltage - Test 12.5V
Current Rating 2.5A
Current - Test 50mA
Power - Output 3W
Voltage Rating 40V
Case / Package 10-PowerSO
Win Source Part Number 042078-PD55003-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD55003-E CAD Model

Description

STMicroelectronics PD55003-E RF Power Transistor

The PD55003-E is a high-performance RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to deliver exceptional power and efficiency in a wide range of applications, making it an ideal choice for professionals in the field of radio frequency amplification and signal processing.

Key Features

  • High Power Gain: The PD55003-E boasts a high power gain, which is essential for applications that require signal amplification with minimal power loss.
  • Wide Frequency Range: This transistor operates over a broad frequency range, ensuring versatility and compatibility with various RF applications.
  • Enhanced Thermal Performance: With an excellent thermal design, the PD55003-E is capable of sustaining stable performance even under high-temperature conditions.
  • Durability: Constructed with robust materials, the PD55003-E is built to withstand the rigors of demanding environments, ensuring longevity and reliability.

Applications

The PD55003-E is suited for a variety of applications, including but not limited to:

  • Mobile radio applications
  • RF power amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • Avionics and radar systems
  • Broadband wireless systems

Technical Specifications

This LDMOS transistor is capable of operating with a supply voltage of 7.5 volts, and can handle a maximum of 3 watts of power. The PD55003-E comes in a surface-mount package, which allows for efficient assembly and space-saving integration into a wide range of electronic devices.

Conclusion

With its combination of power, efficiency, and versatility, the PD55003-E RF power transistor from STMicroelectronics stands out as a top-tier component for designers and engineers looking to enhance their RF systems. Its robust design and adherence to STMicroelectronics' high-quality standards make it a reliable choice for pushing the boundaries of RF technology.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6834 $54.7336
8+ $12.8174 $102.5392
13+ $12.3843 $160.9959
18+ $11.5183 $207.3294
23+ $11.0853 $254.9619
29+ $10.6523 $308.9167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess