EN
  • EN
  • DE

IXTQ69N30P

Part No IXTQ69N30P
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 69A TO-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 69A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 180nC @ 10V
Max Input Capacitance 4960pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 49 mOhm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Dimension TO-3P-3, SC-65-3
Win Source Part Number 1049941-IXTQ69N30P
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IXTQ69N30P CAD Model

Description

The IXTQ69N30P is a 300V Polar HiPerFET™ power MOSFET from IXYS, designed for high-efficiency power switching applications. This N-Channel enhancement mode MOSFET boasts a fast intrinsic diode and is known for its robust performance in demanding environments. Its high blocking voltage and current handling capabilities make it suitable for a wide range of applications where efficient power conversion and reliable operation are critical.

Applications

  • Switch Mode Power Supplies (SMPS): Used in various SMPS topologies, including flyback, forward, and resonant converters, to provide efficient power conversion in electronic devices.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to ensure a continuous power supply during power outages, protecting sensitive electronic equipment.
  • Motor Drives: Utilized in motor control circuits for industrial automation, electric vehicles, and other motor-driven applications, enabling precise and efficient motor speed and torque control.
  • DC-DC Converters: Applied in DC-DC converters for voltage regulation and power management in various electronic systems.
  • Inverters: Found in solar inverters, wind turbine inverters, and other power inverters to convert DC power to AC power for grid connection or off-grid applications.

Features

  • High Blocking Voltage: Rated for 300V, making it suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) to minimize conduction losses and improve efficiency.
  • Fast Intrinsic Diode: Incorporates a fast body diode, reducing reverse recovery time and enhancing switching performance.
  • Avalanche Rated: Designed to withstand avalanche conditions, ensuring robustness and reliability.
  • High Power Dissipation: Capable of handling high power dissipation, making it suitable for demanding applications.
  • Enhancement Mode: N-Channel enhancement mode operation simplifies gate drive circuitry.

Benefits

  • Improved Efficiency: Low on-resistance minimizes conduction losses, resulting in higher overall system efficiency.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in harsh environments.
  • Simplified Design: Enhancement mode operation simplifies gate drive requirements, reducing component count and cost.
  • Reduced Heat Dissipation: Lower RDS(on) reduces heat generation, simplifying thermal management.
  • Faster Switching: Fast intrinsic diode enables faster switching speeds, improving performance in high-frequency applications.
  • Increased Power Density: High power handling capability allows for more compact and efficient power converter designs.

Additional Details

The IXTQ69N30P is typically supplied in a TO-264 package. Important parameters include a continuous drain current (ID) of 69A and a pulsed drain current (IDM) of 207A. Gate threshold voltage (VGS(th)) is typically between 2V and 4V. The device's thermal resistance from junction to case (RthJC) is low, facilitating efficient heat transfer. It is RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4093 $52.2279
8+ $14.2845 $114.2760
11+ $13.8381 $152.2191
15+ $13.3918 $200.8770
20+ $12.9454 $258.9080
26+ $11.6062 $301.7612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess