Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 500MHz
Gain 19dB
Voltage - Test 12.5 V
Current Rating (Amps) 5A
Current - Test 150 mA
Power - Output 8W
Voltage - Rated 40 V
Package / Case 8-PowerVDFN
Supplier Device Package PowerFLAT™ (5x5)
Base Product Number PD55008
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 653862-PD55008L-E
Ultra Librarian 3D Model Ultra Librarian PD55008L-E CAD Model

Description

STMicroelectronics PD55008L-E RF Power Transistor

The PD55008L-E is a high-performance RF power transistor from the reputable semiconductor manufacturer STMicroelectronics. This device is part of STMicroelectronics' RF power transistor lineup, which is designed to deliver exceptional performance in a wide range of high-frequency applications.

The PD55008L-E is a single LDMOS transistor optimized for high-power, high-efficiency applications in the RF domain. It operates at a frequency range up to 500 MHz, making it suitable for a variety of uses, including but not limited to RF power amplifiers for FM broadcast, industrial, scientific, and medical (ISM) applications, as well as radio communications systems.

One of the key features of the PD55008L-E is its excellent thermal performance. The device is housed in a PowerSO-10RF plastic package, which not only ensures a compact form factor but also provides enhanced heat dissipation. This enables the transistor to maintain stability and performance even under high temperature conditions, which is crucial for reliability in demanding environments.

The PD55008L-E boasts a high output power of 8 watts with a drain-source voltage (Vds) of 7.5 volts. Its high gain and efficiency are attributable to STMicroelectronics' advanced LDMOS technology, which is engineered to maximize power density and minimize power losses during operation.

Furthermore, the PD55008L-E is characterized by its ruggedness and ability to withstand high voltage standing wave ratios (VSWR), a critical feature for applications that may encounter mismatched load conditions. Its robustness is complemented by built-in ESD protection, safeguarding the device from electrostatic discharges that could potentially damage the internal circuitry.

For designers and engineers looking to incorporate a reliable and powerful RF power transistor into their systems, the PD55008L-E offers a compelling option. With its combination of high performance, efficiency, and thermal resilience, it stands out as a superior choice for driving the next generation of high-frequency applications.

You May Also Be Interested in

STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Others
Need more? Email Us
ECAD model for SW2N60

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.6423 $78.2115
11+ $12.8351 $141.1861
16+ $12.4341 $198.9456
22+ $12.0331 $264.7282
28+ $11.6321 $325.6988
38+ $10.4278 $396.2564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,950 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention