EN
  • EN
  • DE

PD55035S-E

Part No PD55035S-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 500MHZ PWRSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Technology LDMOS
Frequency 500MHz
Gain 16.9dB
Voltage - Test 12.5 V
Current Rating (Amps) 7A
Current - Test 200 mA
Power - Output 35W
Voltage - Rated 40 V
Package / Case PowerSO-10 Exposed Bottom Pad
Supplier Device Package PowerSO-10RF (Straight Lead)
Base Product Number PD55035
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 653865-PD55035S-E
Ultra Librarian 3D Model Ultra Librarian PD55035S-E CAD Model

Description

The PD55035S-E is a state-of-the-art RF Power Transistor from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the demands of high-performance applications, this device is part of the STAC® (ST Advanced CMOS) family, which is well-recognized for delivering exceptional functionality in RF power solutions.

At the heart of the PD55035S-E is its LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which ensures high efficiency, gain, and reliability when operating at high frequencies. This makes the PD55035S-E an ideal choice for a wide range of applications, such as RF power amplifiers in telecommunication systems, avionics, radar systems, medical equipment, and industrial applications.

Key Features

  • High Operating Frequency: This transistor is capable of operating at high frequencies, making it suitable for various RF applications.
  • High Power Output: It delivers a high power output, ensuring strong signal amplification for communication and broadcasting purposes.
  • Thermal Performance: The PD55035S-E is designed with a superior thermal path, which enhances its reliability and performance under high-temperature conditions.
  • Robustness: Its rugged design allows for stable operation under VSWR (Voltage Standing Wave Ratio) conditions, which is critical for applications involving reflective environments.

Specifications

  • Product Category: RF Transistor
  • Technology: LDMOS
  • Frequency: Up to several GHz
  • Output Power: High
  • Package / Case: SMD/SMT
  • Mounting Style: Surface Mount

The PD55035S-E transistor is not only a testament to STMicroelectronics' commitment to innovation but also a reflection of their expertise in the field of RF power technology. With its robust design and advanced features, the PD55035S-E is a reliable and efficient solution for designers looking to enhance their RF power capabilities.

For more detailed specifications, application notes, and support documentation, please visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess