EN
  • EN
  • DE

PD57006S

Part No PD57006S
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ PWRSO-10 / RF Mosfet LDMOS 28 V 70 mA 945MHz 15dB 6W 10-PowerSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Transistor Type LDMOS
Frequency 945MHz
Gain 15dB
Voltage - Test 28 V
Current Rating (Amps) 1A
Current - Test 70 mA
Power - Output 6W
Voltage - Rated 65 V
Case / Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Base Product Number PD57006
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1324714-PD57006S
Ultra Librarian 3D Model Ultra Librarian PD57006S CAD Model

Description

STMicroelectronics PD57006S RF Power Transistor

The PD57006S is a high-performance Radio Frequency (RF) power transistor from the renowned semiconductor manufacturer, STMicroelectronics. Designed to meet the rigorous demands of RF power amplification, this device is an ideal choice for a wide range of applications, including but not limited to, mobile radio, aerospace, and radar systems.

This advanced LDMOS transistor is capable of operating at a frequency range up to 1 GHz, making it highly versatile for various high-frequency applications. The PD57006S boasts a high output power of 6 W, ensuring robust performance for systems that require significant power levels. Its high gain, efficiency, and thermal stability are key features that contribute to its reliable and consistent performance.

The PD57006S is housed in a compact SMD (Surface-Mount Device) package, which allows for efficient assembly in space-constrained applications. The package is designed to optimize thermal resistance, ensuring that the device remains cool during operation, thereby enhancing its longevity and reliability.

Key Features:

  • Frequency Range: Up to 1 GHz
  • Output Power: 6 W
  • High Gain and Efficiency
  • Excellent Thermal Stability
  • Surface-Mount Package for Easy Integration

STMicroelectronics has designed the PD57006S with a focus on performance and ease of integration. The device's electrical characteristics make it a strong candidate for applications requiring high power density and low thermal resistance. Moreover, the PD57006S is part of STMicroelectronics' commitment to delivering high-quality, reliable semiconductor products that drive innovation across industries.

Whether you're developing a commercial communication system or working on cutting-edge aerospace technology, the PD57006S RF power transistor is engineered to provide the power and performance needed to drive your project forward. With STMicroelectronics' reputation for excellence, you can trust the PD57006S to be a cornerstone in your RF applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess