EN
  • EN
  • DE

PD84008L-E

Part No PD84008L-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF power transistor, LdmoST plastic family N-channel enhancement-mode lateral MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Transistor Type LDMOS
Frequency 870MHz
Gain 15.5dB
Voltage - Test 7.5V
Current Rating 7A
Current - Test 250mA
Power - Output 2W
Voltage Rating DC 25V
Package 8-PowerVDFN
Manufacturer Package PowerFLAT (5x5)
Win Source Part Number 1236560-PD84008L-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name PD84008L
Introduction Date December 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PD84008L-E CAD Model

Description

STMicroelectronics Product Overview: PD84008L-E

The PD84008L-E is a state-of-the-art LDMOS transistor developed by STMicroelectronics, a global semiconductor leader. This robust transistor is designed to deliver exceptional performance for a wide range of RF power applications. It is particularly suited for high-efficiency, high-power applications in the VHF and UHF frequency bands.

Key Features

  • Frequency Range: The PD84008L-E operates efficiently over a broad frequency range, making it versatile for various applications in the RF domain.
  • High Power: With its ability to handle high power levels, this transistor is ideal for applications requiring a strong RF signal.
  • Enhanced Ruggedness: The device is engineered for enhanced ruggedness, ensuring reliable performance under strenuous conditions and high VSWR scenarios.
  • Efficiency: The LDMOS technology used in the PD84008L-E provides excellent thermal performance and high efficiency, which is crucial for minimizing power losses and heat dissipation.

Applications

The PD84008L-E is suitable for a variety of applications, including but not limited to:

  • RF power amplifiers for base station applications in the communication industry.
  • Broadcasting equipment where reliable and high-quality signal transmission is required.
  • Professional mobile radio systems that demand consistent performance in various environmental conditions.
  • Industrial, scientific, and medical (ISM) applications where robustness and efficiency are critical.

Package Details

The PD84008L-E is housed in a durable package designed to optimize RF performance and maintain a low thermal resistance. The package is engineered to facilitate easy integration into circuit designs, providing designers with a flexible and reliable component for their high-power RF solutions.

Conclusion

With its combination of high power, efficiency, and ruggedness, the PD84008L-E from STMicroelectronics represents a premier choice for designers looking to enhance their RF power applications. Its adaptability across various frequency bands and applications ensures that it is a versatile and indispensable component in the RF design toolkit.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess