EN
  • EN
  • DE

PM6764TR

Part No PM6764TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Current sense across DCR with calibration
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Applications Controller, Intel VR12.5
Voltage - Input 10.8 V ~ 13.2 V
Voltage - Output 0.52 V ~ 2.3 V
Mounting SMD
Manufacturer Package 28-VFQFPN (4x4)
Manufacturer Homepage www.st.com
Win Source Part Number 726031-PM6764TR
Popularity Medium
Supply and Demand Status Limited
Family Name PM6764
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PM6764TR CAD Model

Description

The PM6764TR is a highly integrated power management integrated circuit (PMIC) from STMicroelectronics, designed to cater to the demanding needs of modern electronic devices. This advanced power solution is specifically engineered to provide efficient, reliable power management across multiple channels, making it an ideal choice for applications in mobile phones, tablets, and other portable consumer electronics.

Key Features

  • Multi-Channel Operation: The PM6764TR is capable of managing multiple power channels simultaneously, ensuring that each section of your device receives the precise voltage and current required for optimal performance.
  • High Efficiency: With its advanced design and technology, this PMIC operates with high efficiency, which translates into longer battery life and reduced heat generation within devices.
  • Compact Footprint: The small form factor of the PM6764TR makes it an excellent choice for space-constrained applications, enabling designers to maintain sleek, compact device designs without compromising on power capabilities.
  • Integrated Protection Features: The PMIC comes with built-in protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, which safeguard the device and its components from potential damage caused by electrical anomalies.

Applications

The versatility of the PM6764TR allows it to be used in a wide variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wireless Headsets and Earbuds
  • GPS Units
  • Wearable Technology

Technical Specifications

The PM6764TR boasts a comprehensive set of technical specifications designed to meet the needs of the latest electronic devices. With its robust power management capabilities and compact size, this PMIC is a standout component for any power-critical application.

For detailed technical information, datasheets, and support resources, visit the STMicroelectronics website or contact their customer support team. The PM6764TR is available for order, ensuring that your next project can benefit from the high-quality power management that STMicroelectronics is known for.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0397 $60.4764
28+ $4.1353 $115.7884
44+ $4.0060 $176.2640
60+ $3.8768 $232.6080
78+ $3.7475 $292.3050
104+ $3.3599 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess