EN
  • EN
  • DE
  • IT

PM8805TR

Part No PM8805TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 2 CHANNEL 43VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 43-VFQFN Exposed Pad
Case / Package 43-VFQFPN (8x8)
Family Name PM8805
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18471-6, 497-18471-1, 497-18471-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 890039-PM8805TR
Ultra Librarian 3D Model Ultra Librarian PM8805TR CAD Model

Description

The PM8805TR from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic systems. This versatile IC is an ideal solution for applications that require efficient power conversion and management, such as networking equipment, telecommunications, and industrial automation systems.

Key Features

  • High-Efficiency Power Conversion: The PM8805TR is engineered to deliver high-efficiency power conversion, which is critical for reducing heat dissipation and improving the reliability of the overall system.
  • Integrated MOSFETs: With built-in high-performance MOSFETs, the device simplifies design complexity and helps to minimize the external component count, leading to a more compact and cost-effective power supply design.
  • Programmable Switching Frequency: The IC allows for a programmable switching frequency, providing designers with the flexibility to optimize their design for performance or for minimal electromagnetic interference (EMI).
  • Protection Features: The PM8805TR includes a comprehensive set of protection features such as over-temperature protection, under-voltage lockout (UVLO), and over-current protection, ensuring the safety and longevity of the application it serves.

Applications

  • Networking Equipment (Routers, Switches, Access Points)
  • Telecommunications Infrastructure
  • Industrial Automation Systems
  • Power Supplies for FPGAs, DSPs, and Microprocessors

Technical Specifications

The PM8805TR operates over a wide input voltage range and features a fixed output voltage that can be precisely adjusted via external components. It comes in a highly compact package, making it suitable for space-constrained applications. The device's robust thermal performance ensures reliable operation even in harsh environments.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the PM8805TR is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to meet the industry's highest standards. Customers can trust this IC to deliver consistent performance and durability over its lifetime.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP
Lowest to $13.1955
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $11.2958
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $3.4654
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $22.5902
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 14HTSSOP
Lowest to $3.7762
Microsemi Corporation
IC POE CNTRL 48QFP / Power Over Ethernet Controller Channel
Lowest to $15.7664
Microchip Technology
MCU
Need more? Email Us
Microchip Technology
PD81000 RPF MCU P2.73.01
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3954 $56.3724
13+ $7.7091 $100.2183
21+ $7.4682 $156.8322
28+ $7.2273 $202.3644
36+ $6.9863 $251.5068
48+ $6.2636 $300.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess