EN
  • EN
  • DE

NCP1092DRG

Part No NCP1092DRG
Manufacturer ON Semiconductor
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr onsemi
Series HIPO™
Package Tape & Reel
Product Status Active
Type Controller (PD)
Number of Channels 1
Power - Max 12.95 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 0V ~ 57V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP1092
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1372329-NCP1092DRG
Ultra Librarian 3D Model Ultra Librarian NCP1092DRG CAD Model

Description

ON Semiconductor NCP1092DRG Overview

The NCP1092DRG is a robust and versatile integrated circuit from ON Semiconductor, designed to facilitate Power over Ethernet (PoE) applications. It is a member of the Power over Ethernet-Powered Devices (PoE-PD) product family, specifically engineered to integrate the functionality required by PoE standards IEEE 802.3af and IEEE 802.3at. This integrated controller is ideal for a wide range of applications, including wireless access points, IP cameras, VoIP phones, and many other devices that benefit from receiving power over Ethernet cables.

Key Features

  • Compliance with PoE Standards: Fully compliant with IEEE 802.3af and IEEE 802.3at standards, ensuring compatibility with a broad range of PoE equipment.
  • Signature Resistor Detection: Incorporates a signature resistor detection mechanism that allows Power Sourcing Equipment (PSE) to recognize the device as a valid PoE load.
  • Integrated Switching Regulator: Features an integrated switching regulator for efficient power conversion, which can support both isolated and non-isolated topologies.
  • Programmable Under-Voltage Lockout (UVLO): Offers a programmable UVLO threshold to accommodate various input voltage levels and ensure stable operation.
  • Thermal Shutdown Protection: Equipped with thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Includes overcurrent protection to safeguard the device and connected equipment from excessive current flows.

Applications

The NCP1092DRG is suitable for a variety of applications that require remote power delivery and data connectivity through a single Ethernet cable. Its versatility makes it an excellent choice for:

  • Wireless Network Access Points
  • IP Surveillance Cameras
  • VoIP Telephony Systems
  • Point of Sale (POS) Terminals
  • Home Automation Systems

Package and Availability

ON Semiconductor's NCP1092DRG is offered in a compact SOIC-8 package, making it suitable for space-constrained applications. It is available through various distributors, ensuring easy procurement for product development and mass production.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess