EN
  • EN
  • DE

PSD311-20LI

Part No PSD311-20LI
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086111-PSD311-20LI
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD311-20LI CAD Model

Description

STMicroelectronics PSD311-20LI Product Overview

The PSD311-20LI is a sophisticated integrated circuit from STMicroelectronics, designed to cater to the needs of complex digital system applications. This powerful device is part of the Programmable System Devices (PSD) family that integrates a wealth of features to provide a flexible and efficient solution for system-level integration.

Key Features

  • In-System Programmability: The PSD311-20LI offers in-system programmability, enabling developers to update the device firmware post-deployment, which significantly enhances product adaptability and longevity.
  • Memory Resources: It is equipped with a combination of Flash and EEPROM memory, which allows for both the secure storage of critical code and the flexibility to update parameters or data without the need for external memory components.
  • Microcontroller Interface: The device seamlessly interfaces with popular microcontrollers, providing a glue-less connection that simplifies design and reduces time-to-market.
  • Configurable Logic: A configurable logic cell array is included to allow for custom logic functions, which can be tailored to specific application requirements, reducing the need for additional logic chips.
  • Power Management: With integrated power management features, the PSD311-20LI ensures efficient power usage and management, which is crucial for battery-operated and power-sensitive applications.

Applications

The versatility of the PSD311-20LI makes it suitable for a broad range of applications, including:

  • Embedded Control Systems
  • Automotive Electronics
  • Industrial Control Units
  • Telecommunication Infrastructure
  • Consumer Electronics

Technical Specifications

Parameter Value
Memory Type Flash, EEPROM
Interface Type Microcontroller
Supply Voltage 4.5V to 5.5V
Package PLCC (Plastic Leaded Chip Carrier)
Temperature Range -40°C to +85°C

Overall, the PSD311-20LI from STMicroelectronics is a robust and versatile solution for designers looking to streamline their system development with a single, integrated device that offers a multitude of features and capabilities.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess