Product Overview: PSD4235G2-70U by STMicroelectronics
The PSD4235G2-70U is a high-performance, flash-based Programmable System Device designed by STMicroelectronics. This integrated circuit is part of the PSD family, which is tailored to meet the needs of embedded system applications requiring a flexible, reliable, and efficient memory device. The PSD4235G2-70U is particularly suitable for microcontroller-based systems and offers a wide array of features that enhance system integration, reduce system cost, and minimize design time.
Key Features
- Memory Capacity: The device is equipped with 512 Kbits of primary flash memory for program storage and 256 Kbits of secondary flash memory that can be used for data storage or as an additional program memory.
- Access Time: It boasts a fast access time of 70 nanoseconds, enabling high-speed operations crucial for time-sensitive tasks.
- Flexible Programmability: The PSD4235G2-70U is designed with programmable logic that allows the customization of logic functions, making it adaptable to various application requirements.
- In-System Programmability (ISP): With ISP support, users can program the device in the application's final configuration without removing it from the circuit, simplifying updates and maintenance.
- Security: The device features security options to protect the intellectual property and ensure the integrity of the system.
Applications
The PSD4235G2-70U is versatile and can be used in a range of applications, including:
- Industrial control systems
- Automotive electronics
- Telecommunication equipment
- Consumer electronics
Technical Specifications
Parameter
Value
Memory Type
Flash
Primary Flash Memory
512 Kbits
Secondary Flash Memory
256 Kbits
Access Time
70 ns
Operating Temperature
-40°C to +85°C
For developers and engineers seeking a robust memory solution, the PSD4235G2-70U from STMicroelectronics offers an optimal blend of performance, flexibility, and security, making it an excellent choice for a wide array of electronic applications.