EN
  • EN
  • DE

PSD813F1-A-V-15J

Part No PSD813F1-A-V-15J
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1018477-PSD813F1-A-V-15J
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD813F1-A-V-15J CAD Model

Description

Product Overview: PSD813F1-A-V-15J from STMicroelectronics

The PSD813F1-A-V-15J is a state-of-the-art programmable system device designed and manufactured by STMicroelectronics. This integrated circuit is part of the PSD8XX series and is specifically tailored for microcontroller-based systems. It combines the flexibility of Flash memory with the power of programmable logic, making it an ideal choice for a wide range of applications including industrial control, automotive systems, and consumer electronics.

This product features a unique architecture that integrates several key functions. At its core, the PSD813F1-A-V-15J boasts a high-density Flash memory that is partitioned into a primary Flash sector for the user's application code and secondary sectors for data storage. This non-volatile memory ensures that data is preserved even when the power is turned off, providing reliability and convenience for applications that require frequent or remote updates.

Accompanying the Flash memory is a programmable logic array (PLA) which can be configured to implement custom logic functions. This feature allows designers to tailor the device to specific needs, optimizing the system's performance and reducing the overall component count. The device also includes additional features such as programmable microcontroller peripheral functions, which further enhance its versatility.

The PSD813F1-A-V-15J is designed with security in mind, incorporating protection mechanisms to prevent unauthorized access to the memory contents. It also supports In-System Programming (ISP) through a standard JTAG interface, enabling easy updates and debugging without removing the chip from the system.

With its wide operating temperature range and robust design, the PSD813F1-A-V-15J is suitable for harsh environments and demanding applications. It is packaged in a compact 52-pin PLCC (Plastic Leaded Chip Carrier), ensuring a small footprint on the PCB and ease of integration into various designs.

Overall, the PSD813F1-A-V-15J from STMicroelectronics is a versatile and powerful component that provides designers with the tools to create sophisticated, reliable, and efficient systems with reduced development time and increased functionality.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess