EN
  • EN
  • DE

SCT20N120AG

Part No SCT20N120AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 239mOhm @ 10A, 20V
Vgs(th) (Max) @ Id 3.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 45 nC @ 20 V
Vgs (Max) +25V, -10V
Input Capacitance (Ciss) (Max) @ Vds 650 pF @ 400 V
Power Dissipation (Max) 153W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Supplier Device Package HiP247™
Package / Case TO-247-3
Base Product Number SCT20
Other Names 497-SCT20N120AG
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278141-SCT20N120AG
Ultra Librarian 3D Model Ultra Librarian SCT20N120AG CAD Model

Description

Product Overview: SCT20N120AG - Silicon Carbide Power MOSFET

The SCT20N120AG is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This MOSFET is designed to deliver exceptional efficiency, reliability, and thermal performance in a variety of applications, including power supplies, inverters, and motor drives.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 1200V, the SCT20N120AG is well-suited for high-voltage applications, providing ample headroom for voltage spikes and surges.
  • Low On-Resistance: The device boasts a very low on-resistance (R<sub>DS(on)) of 290 mΩ, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: Thanks to its SiC construction, this MOSFET offers fast switching speeds, which minimizes switching losses and enables operation at higher frequencies compared to traditional silicon MOSFETs.
  • High-Temperature Operation: SiC devices are known for their thermal robustness, and the SCT20N120AG is no exception, with a maximum operating temperature of 175°C, ensuring stable performance even under extreme conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • Electric Vehicle (EV) Charging Stations
  • Renewable Energy Systems

Advantages of Silicon Carbide

Silicon carbide technology offers significant advantages over traditional silicon in power applications. SiC devices, like the SCT20N120AG, can operate at higher temperatures, have lower switching losses, and can switch at higher frequencies. These characteristics enable more compact and efficient power systems with improved performance and reliability.

Conclusion

The SCT20N120AG from STMicroelectronics embodies the cutting-edge capabilities of silicon carbide technology. This power MOSFET is an excellent choice for designers looking to enhance system efficiency, reduce thermal challenges, and push the boundaries of power density and performance in their applications.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6357 $61.9071
7+ $16.9320 $118.5240
11+ $16.4028 $180.4308
15+ $15.8736 $238.1040
19+ $15.3446 $291.5474
26+ $13.7572 $357.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess