EN
  • EN
  • DE

SCT30N120

Part No SCT30N120
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 45A HIP247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Channel Type Type N
Technology SiCFET (Silicon Carbide)
Drain Source Voltage 1200V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Vgs(th) (Maximum) @ Id 2.6V @ 1mA (Typ)
Gate Charge (Qg) (Maximum) @ Vgs 105nC @ 20V
Input Capacitance (Ciss) (Maximum) @ Vds 1700pF @ 400V
Vgs (Maximum) +25V, -10V
Power Dissipation (Maximum) 270W (Tc)
Rds On (Maximum) @ Id, Vgs 100 mOhm @ 20A, 20V
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Style Through Hole
Manufacturer Package HiP247
Package TO-247-3
Win Source Part Number 763124-SCT30N120
Popularity Medium
Supply and Demand Status Limited
Family Name SCT30N120
Introduction Date May 10, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian SCT30N120 CAD Model

Description

The SCT30N120 is a state-of-the-art silicon carbide (SiC) Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MOSFET is designed to meet the efficiency and reliability demands of modern high-power applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (VDS) of 1200V, the SCT30N120 is well-suited for high voltage applications, ensuring safe operation under elevated voltage conditions.
  • Low On-Resistance: The device boasts a very low on-resistance (RDS(on)) of 30 mΩ, which translates to reduced conduction losses and improved efficiency in power conversion systems.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery charge (Qrr) enables high-speed switching, minimizing energy losses during power conversion and increasing the efficiency of the overall system.
  • High-Temperature Performance: SiC technology provides excellent thermal performance, allowing the SCT30N120 to operate at higher temperatures compared to traditional silicon devices, which is critical for demanding applications.
  • Robustness: The device is engineered to offer increased immunity to harsh environments and is characterized by high ruggedness, making it suitable for challenging industrial applications.

Applications

The SCT30N120 is an ideal choice for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Electric Vehicle (EV) Charging Stations
  • Power Factor Correction (PFC) Circuits
  • Renewable Energy Systems such as Solar Inverters and Wind Turbines

Conclusion

In conclusion, the SCT30N120 from STMicroelectronics represents a leap forward in power MOSFET technology, offering superior performance that can significantly enhance the efficiency and reliability of high-power electronic systems. Its robust design and advanced silicon carbide technology make it an excellent choice for designers looking to push the boundaries of what's possible in power electronics.

You May Also Be Interested in

Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3722 $78.7444
4+ $32.3054 $129.2216
5+ $31.2959 $156.4795
7+ $30.2863 $212.0041
9+ $29.2768 $263.4912
12+ $26.2482 $314.9784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess