EN
  • EN
  • DE

SCTWA90N65G2V-4

Part No SCTWA90N65G2V-4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS SJT N-CH 650V 119A HIP247 / N-Channel 650 V 119A (Tc) 565W (Tc) Through Hole HiP247™ Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 119A (Tc)
Rds On (Max) @ Id, Vgs 24mOhm @ 50A, 18V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 157 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3380 pF @ 400 V
Power Dissipation (Max) 565W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Through Hole
Supplier Device Package HiP247™ Long Leads
Case / Package TO-247-3
Base Product Number SCTWA90
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-SCTWA90N65G2V-4
Standard Package 30
Win Source Part Number 1324369-SCTWA90N65G2V-4
Ultra Librarian 3D Model Ultra Librarian SCTWA90N65G2V-4 CAD Model

Description

The SCTWA90N65G2V-4 is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This device is designed to meet the high-efficiency and high-performance requirements of modern power applications, including electric vehicles, solar inverters, and other energy-efficient systems.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650V, this MOSFET can handle high voltage applications with ease, providing a margin for safety and reliability.
  • Low On-Resistance: The SCTWA90N65G2V-4 boasts an ultra-low on-resistance (R<sub>DS(on)) of 90 mΩ, which translates to reduced conduction losses and improved efficiency.
  • High Current Capacity: It supports a continuous drain current (I<sub>D) of up to 4A, making it suitable for high-power applications.
  • Fast Switching Speed: The fast intrinsic diode with minimal reverse recovery charge (Q<sub>rr) ensures swift switching, reducing switching losses and enhancing overall performance.
  • High-Temperature Operation: The SCTWA90N65G2V-4 is capable of operating at junction temperatures (T<sub>j) up to 175°C, ensuring reliability even in extreme conditions.

Applications

  • Electric Vehicle (EV) Inverters
  • Renewable Energy Systems
  • Power Supply Units (PSUs)
  • High-Performance Computing
  • Industrial Motor Drives

The SCTWA90N65G2V-4 is housed in a HiP247 package, which is designed for optimal thermal performance and ease of mounting. Its robust design and advanced SiC technology make it an ideal choice for designers looking to improve the efficiency, thermal management, and power density of their systems.

By integrating the SCTWA90N65G2V-4 into your design, you can expect lower system costs, reduced size and weight of power converters, and an overall increase in system reliability. STMicroelectronics' commitment to quality and innovation ensures that the SCTWA90N65G2V-4 is a product that will drive your applications into the future.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9487 $95.8974
3+ $44.9140 $134.7420
4+ $43.3966 $173.5864
5+ $40.3619 $201.8095
7+ $38.8445 $271.9115
9+ $37.3272 $335.9448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess