EN
  • EN
  • DE

SD1726

Part No SD1726
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN RF HF SSB M174
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 55V
Gain 14dB
Maximum Power Dissipation 318W
Typical Gain (hFE) (Min) 18 @ 1.4A, 6V
Maximum Current Collector 20A
Temperature Range - Operating 200°C (TJ)
Mounting SMD (SMT)
Case / Package M174
Win Source Part Number 037242-SD1726
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian SD1726 CAD Model

Description

The SD1726 is a high-performance RF power transistor from STMicroelectronics, designed to deliver exceptional power and reliability for a wide range of applications. This product is part of ST's LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistor family, which is renowned for its high efficiency, gain, and thermal performance.

Key Features

  • Frequency Range: The SD1726 operates at a frequency range that makes it suitable for various RF applications, including but not limited to, professional mobile radio, aerospace, and defense systems.
  • Output Power: With its high power output, this transistor can deliver significant power amplification, ensuring clear and strong signal transmission for demanding communication systems.
  • High Efficiency: The device boasts excellent efficiency, reducing power losses and improving the overall performance of the system it is integrated into.
  • Thermal Performance: The LDMOS technology used in the SD1726 ensures that it operates effectively under high-temperature conditions, maintaining stability and reliability.

Applications

The SD1726 is versatile and can be used in a variety of applications. Its robust design and performance characteristics make it ideal for:

  • Commercial and professional mobile radio systems
  • Avionics and radar systems
  • RF power amplifiers
  • Industrial, scientific, and medical (ISM) applications

Quality and Reliability

STMicroelectronics maintains a strong commitment to quality and reliability. The SD1726, like all of ST's products, undergoes rigorous testing and quality control processes to ensure it meets the highest industry standards for performance and durability. Customers can rely on the SD1726 for long-term operation even in the most challenging environments.

Support and Resources

STMicroelectronics provides extensive technical support and resources for the SD1726, including datasheets, application notes, and design tools. This ensures that engineers can effectively integrate this transistor into their designs and optimize its performance for their specific applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess