EN
  • EN
  • DE

SD2931-10W

Part No SD2931-10W
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Transistor Type N-Channel
Frequency 175MHz
Gain 15dB
Voltage - Test 50 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 150W
Voltage - Rated 125 V
Package / Case M174
Supplier Device Package M174
Base Product Number SD2931
Other Names SD293110W,SD2931-10W,497-13080
Standard Package 25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278426-SD2931-10W
Ultra Librarian 3D Model Ultra Librarian SD2931-10W CAD Model

Description

STMicroelectronics SD2931-10W RF Power Transistor

The SD2931-10W from STMicroelectronics is a robust and high-performance RF power transistor designed for a wide range of applications, including but not limited to, professional RF amplification, broadcasting, and industrial applications. This device is a testament to STMicroelectronics' commitment to providing state-of-the-art semiconductor solutions for the most demanding RF power applications.

Key Features

  • Frequency Performance: The SD2931-10W operates at a frequency up to 230 MHz, making it suitable for various RF applications, including VHF and lower UHF ranges.
  • High Power Output: With the capability to deliver 10W of continuous wave power, this transistor is designed for applications that require a high level of signal amplification.
  • Efficiency: The device is designed to offer high efficiency, thereby reducing the power consumption and heat generation during operation.
  • Thermal Resistance: The low thermal resistance of this transistor ensures reliable operation even under high-temperature conditions.
  • Durability: Manufactured with STMicroelectronics' proven technology, the SD2931-10W is built to last and withstand rigorous operational demands.

Applications

The SD2931-10W is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • RF power amplifiers for FM broadcast
  • Industrial RF process heating
  • Plasma generation
  • Scientific and medical RF sources
  • Ham radio amplifiers

Product Quality and Support

STMicroelectronics ensures that the SD2931-10W, like all of their products, meets the highest quality standards. The company provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate the device into their systems. With the SD2931-10W, users can expect reliable performance and superior results in their RF power applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess