EN
  • EN
  • DE

SD2931-12MR

Part No SD2931-12MR
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Box
Transistor Type N-Channel
Frequency 175MHz
Gain 15dB
Voltage - Test 50 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 150W
Voltage - Rated 125 V
Package / Case M174MR
Supplier Device Package M174MR
Base Product Number SD2931
Other Names 497-14055,-497-14055
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278442-SD2931-12MR
Ultra Librarian 3D Model Ultra Librarian SD2931-12MR CAD Model

Description

The SD2931-12MR from STMicroelectronics is a robust RF power transistor designed for high-performance applications in the HF to UHF frequency range. This component is part of ST's renowned RF power MOSFETs lineup, offering outstanding reliability and efficiency for a wide array of uses, including professional RF amplification, broadcasting, and industrial applications.

Key Features

  • Frequency Range: The SD2931-12MR operates effectively across a broad frequency spectrum, making it suitable for various applications in the HF, VHF, and UHF bands.
  • High Power: With the ability to handle high power levels, this transistor is perfect for applications that require a robust power output, delivering consistent performance under demanding conditions.
  • Efficiency: Engineered for maximum efficiency, the SD2931-12MR ensures minimal power loss, thereby reducing operating costs and improving overall system performance.
  • Durability: Built with STMicroelectronics' cutting-edge technology, this transistor offers exceptional ruggedness and longevity, even in harsh environments.
  • Thermal Performance: Excellent thermal characteristics allow for better heat dissipation, contributing to the device's reliability and stability.

Applications

The versatility of the SD2931-12MR makes it an ideal choice for an array of applications. It is commonly used in:

  • Professional RF power amplifiers
  • Broadcast transmitters
  • Industrial RF heating systems
  • Medical applications such as MRI and RF ablation
  • Military communications

Technical Specifications

The SD2931-12MR boasts impressive technical specifications, including a high output power and gain. Its robust design ensures stable operation even under mismatched load conditions, maintaining high efficiency throughout its operating range.

Conclusion

With its combination of efficiency, power, and durability, the SD2931-12MR RF power transistor from STMicroelectronics is a reliable choice for designers and engineers looking to optimize their RF applications. The device's superior performance and adaptability to various frequencies make it a go-to component in the industry.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess