EN
  • EN
  • DE

SD4933

Part No SD4933
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF MOSFET N-CH M177
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Transistor Polarity N-Channel
Frequency 30MHz
Gain 24dB
Voltage - Test 50V
Current Rating 40A
Current - Test 250mA
Power - Output 300W
Voltage Rating 200V
Case / Package M177
Win Source Part Number 042554-SD4933
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD4933 CAD Model

Description

The SD4933 is a robust and high-performance RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This product is specifically designed to meet the demanding requirements of high-efficiency broadcast applications, particularly for FM radio transmitters.

Key Features

  • Frequency Performance: The SD4933 operates at a frequency up to 500 MHz, making it suitable for a wide range of RF applications.
  • High Power: It can deliver an impressive output power, which is essential for applications requiring strong signal transmission.
  • Advanced Technology: Manufactured with ST's latest LDMOS technology, the SD4933 offers superior thermal stability and reliability.
  • Efficiency: It is designed for high efficiency, which is critical in reducing energy consumption and heat generation in high-power systems.

Applications

The SD4933 is primarily used in FM broadcasting transmitters but can also be found in industrial, scientific, and medical (ISM) applications. Its robustness and power handling capabilities make it an excellent choice for high-power RF circuits.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the SD4933 is no exception. The device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by customers in terms of performance and longevity.

Environmental Consideration

STMicroelectronics also places a strong emphasis on environmental responsibility. The SD4933 is designed with eco-friendly materials and complies with international standards, reducing its environmental impact.

Technical Specifications

Parameter Value Frequency Up to 500 MHz Output Power High Power Technology LDMOS Efficiency High Efficiency

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.1469 $109.1469
2+ $105.6260 $211.2520
3+ $102.1051 $306.3153
4+ $91.5425 $366.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess