Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Transistor Type LDMOS
Frequency 945MHz
Gain 15dB
Voltage - Test 28V
Current Rating (Amps) 7A
Current - Test 100mA
Power - Output 60W
Voltage - Rated 65V
Manufacturer Package M243
Supplier Device Package M243
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 712085-SD57060
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD57060 CAD Model

Description

The SD57060 from STMicroelectronics is a high-performance RF transistor designed for a wide range of applications, including commercial and military RF and microwave systems. At the heart of this product is STMicroelectronics' cutting-edge semiconductor technology, which ensures reliable operation and high efficiency in demanding environments.

Key Features

  • Frequency Range: The SD57060 operates effectively over a broad frequency range, making it versatile for various applications in the RF domain.
  • Power Output: With its robust power output capabilities, this transistor can drive high-power signals without degradation, ensuring clear and strong transmission.
  • Efficiency: The device is engineered for maximum efficiency, which translates to lower power consumption and reduced heat generation during operation.
  • Durability: Built to withstand harsh conditions, the SD57060 is suitable for use in environments where reliability is critical.

Applications

The versatility of the SD57060 allows it to be used in a variety of applications. Its primary use cases include, but are not limited to, base station transmitters for telecommunications, broadcast transmitters, aerospace and defense systems, and other high-frequency, high-power RF applications.

Product Specifications

Parameter Value Technology LDMOS Operating Frequency Varies (Broadband) Output Power High Efficiency Optimized Package Robust and reliable design

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SD57060 is manufactured under stringent quality controls, ensuring that each unit meets the highest standards of performance and reliability. Customers can trust the SD57060 for their critical RF applications, knowing that it comes from a leader in semiconductor solutions with a reputation for excellence.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
NEC
Need more? Email Us
ECAD model for UPA606T-T1
NEC
Lowest to $6.4344
ECAD model for UPA2680
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
NEC
Need more? Email Us
ECAD model for UPA652TT-E1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention