Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 10.2V
Minimum Breakdown Voltage 11.4V
Max Clamping Voltage 21.7V
Peak Pulse Current(Ippm) 461A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 028944-SM15T12CA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM15T12CA CAD Model

Description

The SM15T12CA is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This protective component is engineered to shield sensitive electronic circuits from voltage spikes and surges, ensuring reliability and stability in a wide array of applications.

Key Features

  • Bi-directional Surge Protection: The SM15T12CA is a bi-directional TVS, providing protection for electronic circuits from voltage transients induced by inductive load switching and lightning on both polarities.
  • Stand-off Voltage: It has a stand-off voltage of 12V, which refers to the maximum voltage that can be applied to the TVS diode without causing it to conduct significantly.
  • Peak Pulse Power: With a peak pulse power dissipation of 1500W (10/1000µs), this device is capable of handling high-energy transients, which makes it suitable for more demanding applications.
  • Low Clamping Voltage: The low clamping voltage ensures that when the TVS diode does conduct, the voltage across the protected component is held to a minimum, reducing the risk of damage.
  • Fast Response Time: The device reacts in a matter of picoseconds from 0V to BV min, providing immediate protection against voltage spikes.
  • Operating Temperature Range: It operates effectively within a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.

Applications

The SM15T12CA is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Power supply devices
  • Communication systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SM15T12CA is no exception, meeting stringent industry standards for performance and reliability. It is RoHS compliant and adheres to ISO 9001 and ISO/TS 16949 quality management systems, ensuring it meets the rigorous demands of commercial and industrial electronic devices.

You May Also Be Interested in

Yageo
SMAJ, DO-214AC, 48V, 77.4V, REEL / 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0757
ECAD model for SMAJ48A/TR13
Yageo
SMDJ, DO-214AB, 16V, 26V, REEL 1 / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1835
ECAD model for SMDJ16CA/TR13
Yageo
SMBJ, DO-214AA, 130V, 209V, REEL / 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ130A/TR13
Yageo
SMBJ, DO-214AA, 250V, 405V, REEL / 405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ250CA/TR13
Bourns Inc.
Transient Voltage Suppressors | DIO TVS VWM 78V 5KW BIDIR SMC
Lowest to $0.3293
ECAD model for 5.0SMDJ78CA
Yageo
TVS DIODE 40VWM 64.5VC DO214AA / 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0490
ECAD model for SMBJ40A/TR13
STMicroelectronics
TVS DIODE 10.2VWM 21.7VC DO15 / 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Lowest to $0.1837
ECAD model for BZW06-10
Littelfuse Inc.
ESD Suppressor Diode Polymer Bi-Dir 14V 40Vc Automotive 2-Pin Case 0402(1006Metric) T/R
Lowest to $0.0352
ECAD model for RF1600-000
Yageo
SMAJ, DO-214AC, 22V, 35.5V, REEL / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for SMAJ22CA/TR13

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention