Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series SM15T TRANSIL
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58.1V
Voltage - Breakdown (Min) 64.6V
Voltage - Clamping (Max) @ Ipp 121V
Current - Peak Pulse (10/1000µs) 83A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AB SMC
Manufacturer Device Package SMC
Catalog Transil SM15T Series
Win Source Part Number 064759-SM15T68CA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SM15T68CA
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SM15T68CA CAD Model

Description

STMicroelectronics SM15T68CA Transil™ TVS Diode

The SM15T68CA is a high-quality Transil™ transient voltage suppressor (TVS) diode, designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 58.1 V, which makes it suitable for a wide range of applications that require voltage regulation.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 W (10/1000 µs), providing reliable protection against surges and spikes in electrical circuits.
  • Breakdown Voltage: The minimum breakdown voltage is specified at 64.4 V, ensuring that the device remains non-conductive under normal operating conditions.
  • Clamping Voltage: With a clamping voltage of 103 V, the SM15T68CA ensures that any transient overvoltages are effectively clamped to a safe level, protecting the components downstream.
  • Bidirectional Device: This component is bidirectional, offering protection in both directions, which simplifies circuit design and reduces inventory for products that require symmetrical protection.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode, thus enhancing the energy efficiency of the application it is used in.
  • Compliance: The SM15T68CA complies with industrial standards such as ISO 7637-2 and ISO 16750-2, making it suitable for automotive and industrial applications.
  • Package: Available in an SMB (DO-214AA) surface-mount package, it is ideal for compact designs and easy integration into automated manufacturing processes.

Applications

The SM15T68CA is versatile and can be used in a variety of applications, including:

  • Automotive electronics such as ECUs, GPS systems, and entertainment systems
  • Industrial systems including PLCs, inverters, and power supplies
  • Consumer electronics like PCs, TVs, and telecommunication devices
  • Protection of voltage-sensitive components such as ICs, MOSFETs, and signal lines

With its combination of high surge capability, fast response time, and bidirectional protection, the SM15T68CA from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE DSN0603-2 / Clamp Ipp Tvs Diode Surface Mount DSN0603-2
Lowest to $0.0393
ECAD model for PESD9V0W1BCSFYL
Yageo
SMDJ, DO-214AB, 16V, 26V, REEL 1 / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1835
ECAD model for SMDJ16CA/TR13
Yageo
SMAJ, DO-214AC, 51V, 82.4V, REEL / 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0454
ECAD model for SMAJ51CA/TR13
Yageo
SMAJ, DO-214AC, 48V, 77.4V, REEL / 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0757
ECAD model for SMAJ48A/TR13
Bourns Inc.
TVS DIODE 14VWM 23.2VC SMC / 23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.4291
ECAD model for SMLJ14CA
Yageo
SMCJ, DO-204AB, 22V, 35.5V, REEL / 35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMCJ22A/TR13
Yageo
SMBJ, DO-214AA, 400V, 648V, REEL / 648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0749
ECAD model for SMBJ400A/TR13
STMicroelectronics
TVS DIODE 10.2VWM 21.7VC DO15 / 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Lowest to $0.1837
ECAD model for BZW06-10
MDD
TVS DIODE 5VWM 11.6VC DFN1006 / Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006
Need more? Email Us
ECAD model for ESD8D5V0

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4021 $50.2625
305+ $0.3299 $100.6195
470+ $0.3196 $150.2120
650+ $0.3093 $201.0450
840+ $0.2990 $251.1600
1,120+ $0.2681 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150,000 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention