EN
  • EN
  • DE

SM15T6V8AY

Part No SM15T6V8AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.8VWM 13.4VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM15TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SM15T6V8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-11780-6, -497-11780-1, 497-11780-6, -497-11780-2, 497-11780-2, 497-11780-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934055-SM15T6V8AY
Ultra Librarian 3D Model Ultra Librarian SM15T6V8AY CAD Model

Description

STMicroelectronics SM15T6V8AY Transient Voltage Suppressor

The SM15T6V8AY from STMicroelectronics is a high-performance transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). This robust component is a critical addition to any circuit where transient voltage protection is a necessity, such as in industrial systems, consumer electronics, automotive applications, and communication infrastructure.

Key Features

  • Stand-off Voltage: The device features a stand-off voltage of 6.8V, making it suitable for a range of applications where this voltage level is the norm.
  • Peak Pulse Power: It offers excellent clamping capabilities with a peak pulse power dissipation of 1500W (10/1000µs), ensuring reliable protection against high energy transients.
  • Low Clamping Voltage: The low clamping voltage of the SM15T6V8AY minimizes the stress on the protected component during a transient event, thereby increasing the overall system reliability.
  • Package: Housed in a robust SMB (DO-214AA) package, it offers a compact footprint while providing high surge capability.
  • Temperature Range: Its operating junction temperature range of -55°C to +150°C guarantees performance across a wide range of environmental conditions.
  • Compliance: This TVS diode is compliant with industrial quality standards and is RoHS and Halogen-free, ensuring its suitability for environmentally sensitive applications.

Applications

The SM15T6V8AY is ideal for protecting voltage-sensitive components which can be affected by transient voltage spikes. Typical applications include:

  • Automotive control systems
  • Power supply protection
  • Industrial electronics
  • Consumer electronics such as TVs, PCs, and mobile phones
  • Communication systems

With its combination of high surge capability, low clamping voltage, and robust packaging, the SM15T6V8AY from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against transient events.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0514 $51.2850
60+ $1.6832 $100.9920
92+ $1.6306 $150.0152
127+ $1.5780 $200.4060
164+ $1.5254 $250.1656
220+ $1.3676 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,620 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess