EN
  • EN
  • DE

SM30T7.5CAY

Part No SM30T7.5CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 6.5VWM 11.2VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name SM30T7.5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-15406-6, 497-15406-1, -497-15406-1, -497-15406-2, 497-15406-6, 497-15406-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934070-SM30T7.5CAY
Ultra Librarian 3D Model Ultra Librarian SM30T7.5CAY CAD Model

Description

Introducing the SM30T7.5CAY Transil™ Diode from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the SM30T7.5CAY, a state-of-the-art Transil™ diode designed to provide robust protection for sensitive electronics. This transient voltage suppressor (TVS) diode is specifically engineered to shield circuits against voltage transients induced by inductive load switching and lightning, making it an ideal choice for a wide range of applications.

Key Features

  • Stand-off Voltage: The SM30T7.5CAY offers a stand-off voltage of 7.5V, ensuring compatibility with many low-voltage circuits while providing effective protection against overvoltage events.
  • High Surge Capability: With its ability to handle high surge power up to 3000W (10/1000μs), this diode is capable of withstanding serious transient spikes, safeguarding your electronic components from potential damage.
  • Bidirectional Device: As a bidirectional TVS, the SM30T7.5CAY provides symmetrical protection in both directions, making it versatile for AC applications or where the polarity of the transient could be either positive or negative.
  • Low Clamping Voltage: Upon encountering a voltage surge, the device clamps to a low voltage, minimizing the stress on the protected component and ensuring the integrity of the electronic system.
  • Package: The SM30T7.5CAY comes in an SMB (DO-214AA) package, which is known for its compact footprint and reliability, making it suitable for high-density circuit designs.

Applications

The robust nature of the SM30T7.5CAY makes it an excellent choice for protecting a variety of electronic systems, including:

  • Automotive control units
  • Power supply devices
  • Telecommunication systems
  • Computer interfaces
  • Portable devices

Reliability and Compliance

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The SM30T7.5CAY is compliant with industry standards, including IEC 61000-4-2 and 61000-4-5, ensuring that it performs reliably even in the most demanding environments. With its advanced features and proven performance, the SM30T7.5CAY is a smart choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5160 $50.3200
49+ $2.0645 $101.1605
76+ $1.9999 $151.9924
104+ $1.9354 $201.2816
134+ $1.8709 $250.7006
179+ $1.6774 $300.2546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess