EN
  • EN
  • DE

SM6T36AH/ZS

Part No SM6T36AH/ZS
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190594-SM6T36AH/ZS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM6T36AH/ZS CAD Model

Description

The SM6T36AH/ZS from STMicroelectronics is a robust transient voltage suppression diode, part of the Transil™ series, designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. It is specifically engineered to absorb high transient overvoltages, ensuring the safety and reliability of a wide range of applications.

This high-performance device features a stand-off voltage of 36V, which makes it suitable for protecting systems operating on standard voltage rails. Its bidirectional clamping action ensures protection in both positive and negative voltage spikes, making it a versatile choice for various circuit configurations.

The SM6T36AH/ZS is capable of handling a peak pulse power dissipation of 600W (10/1000µs), providing an effective shield against energy spikes. Its fast response time is critical for modern electronic systems, ensuring that the protected components are not exposed to harmful overvoltage conditions, even for the briefest moments.

Packaged in a DO-214AA (SMB) package, it offers a compact footprint for PCB layouts, making it a suitable option for space-constrained applications. The package is also designed for optimal thermal dissipation, which contributes to the device's reliability and longevity.

The SM6T36AH/ZS diode is characterized by its low leakage current and excellent clamping capability, which are essential for maintaining the energy efficiency of the system and minimizing the impact on the protected circuit during standby mode. Its rugged construction ensures that it can withstand the harsh conditions often encountered in industrial and automotive environments.

STMicroelectronics' commitment to quality ensures that this Transil™ diode meets the stringent standards required for electronic components. The SM6T36AH/ZS is a testament to their dedication to providing solutions that enhance the durability and performance of electronic systems.

Whether it's for automotive electronics, power supply units, or sensitive communication systems, the SM6T36AH/ZS offers a reliable solution for safeguarding against damaging voltage transients.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess