Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58.1V
Voltage - Breakdown (Min) 64.6V
Voltage - Clamping (Max) @ Ipp 121V
Current - Peak Pulse (10/1000µs) 33A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Base Product Number SM6T68
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10937-6,497-10937-2,-497-10937-6,497-10937-1,-497-10937-1,-497-10937-2
Standard Package 2,500
Win Source Part Number 1335007-SM6T68AY
Ultra Librarian 3D Model Ultra Librarian SM6T68AY CAD Model

Description

The SM6T68AY is a robust transient voltage suppression diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-performance product is part of STMicroelectronics' Transil range and is specifically engineered to provide state-of-the-art overvoltage protection for a variety of applications.

Key Features

  • Stand-off voltage: The SM6T68AY boasts a stand-off voltage of 58.1V, providing a secure barrier against unexpected voltage spikes.
  • Peak pulse power: With a peak pulse power dissipation of 600W (10/1000 µs), this component ensures reliable protection for your circuits during transient conditions.
  • Low clamping factor: The low clamping voltage ensures that even when the surge occurs, the voltage presented to the protected component remains within safe limits, thus preserving the integrity and longevity of the electronic device.
  • Fast response time: The SM6T68AY reacts swiftly to transient overvoltages, providing immediate protection to prevent damage to the circuit.
  • Operating junction temperature range: This Transil diode operates effectively within a wide temperature range of -40°C to 150°C, making it suitable for various challenging environments.

Applications

The SM6T68AY is versatile and can be used in a multitude of applications where transient voltage protection is crucial. It is commonly found in:

  • Power supply lines
  • Telecommunication systems
  • Computer systems
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the SM6T68AY is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across all applications. The device is also RoHS compliant and Halogen-free, reflecting STMicroelectronics' dedication to environmental sustainability.

For engineers and designers looking for robust transient voltage suppressors, the SM6T68AY from STMicroelectronics provides an ideal solution, blending performance, reliability, and environmental consideration into a single component.

You May Also Be Interested in

Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7223 $51.6690
75+ $1.4132 $105.9900
110+ $1.3690 $150.5900
155+ $1.3249 $205.3595
200+ $1.2807 $256.1400
265+ $1.1482 $304.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 306,372 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention