EN
  • EN
  • DE

SMA6J58A-TR

Part No SMA6J58A-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 58VWM 100VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 58V
Minimum Breakdown Voltage 64.4V
Max Clamping Voltage 100V
Peak Pulse Current(Ippm) 33A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097352-SMA6J58A-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA6J58A-TR CAD Model

Description

The SMA6J58A-TR from STMicroelectronics is a robust and versatile transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient voltage events. This high-performance device is ideal for safeguarding applications in a variety of sectors, including industrial, automotive, and consumer electronics.

Key Features

  • Stand-off Voltage: The SMA6J58A-TR has a stand-off voltage of 58V, providing a suitable protection level for many electronic circuits without compromising performance.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000μs), ensuring that even significant voltage transients are effectively clamped, thus protecting downstream components from damage.
  • Package: Housed in a compact SMA (DO-214AC) package, the SMA6J58A-TR is designed for surface mount applications, allowing for efficient use of board space and easy integration into existing designs.
  • High Surge Capability: With its high surge capability, the device is capable of withstanding multiple high-energy spikes, making it a reliable choice for harsh electrical environments.
  • Junction Temperature: The operating junction temperature range of -55°C to +150°C ensures stable performance across a wide range of temperature conditions.
  • Compliance: This TVS diode is compliant with industrial standards, including IEC 61000-4-2 for electrostatic discharge (ESD) immunity, ensuring that it meets rigorous reliability and quality requirements.

Applications

The SMA6J58A-TR is suitable for a broad array of applications where transient voltage protection is critical. Its use cases include:

  • Power supply lines
  • Automotive electronics
  • Portable devices
  • Microcontroller input/output protection
  • Telecommunication systems

Conclusion

In summary, the SMA6J58A-TR from STMicroelectronics is a high-quality TVS diode that offers robust protection against voltage transients. Its combination of high surge capability, wide operating temperature range, and compliance with industry standards make it an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8140 $52.9100
150+ $0.6679 $100.1850
235+ $0.6470 $152.0450
320+ $0.6261 $200.3520
415+ $0.6053 $251.1995
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess