EN
  • EN
  • DE

ANNE-50L+

Part No ANNE-50L+
Manufacturer Mini-Circuits
Catalog Coaxial Connectors (RF) - Terminators
Description TERM / SMA-M / 12GHZ ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Terminators
Mfr Mini-Circuits
Package Box
Product Status Active
Connector Style SMA
Connector Type Plug, Male Pin
Frequency - Max 12 GHz
Impedance 50 Ohms
Mounting Type Free Hanging, Cap
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1154957-ANNE-50L+
Ultra Librarian 3D Model Ultra Librarian ANNE-50L+ CAD Model

Description

The Mini-Circuits 1154957-ANNE-50L+ is a coaxial connector terminator designed for RF applications.

  • Manufacturer: Mini-Circuits
  • Connector Type: SMA
  • Pin Gender: Male plug
  • Frequency Range: Up to 12 GHz
  • Impedance: 50 Ohms
  • Package: Box type
  • Product Status: Active
  • Description: Suitable for use in RF systems, providing termination to prevent signal reflections and maintain signal integrity.

You May Also Be Interested in

TE Connectivity
D-621-0415
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
TYCLON
MCX Connector Jack, Female Socket 75 Ohms Through Hole Solder
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR JACK TRB 78OHM
Lowest to $78.3402
TYCLON
an 1.85mm V Terminator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 65GHz. The contact is made of Beryllium Copper, while the body is Stainless.
Need more? Email Us
Mini-Circuits
TERMINATION N-M 50W ROHS
Lowest to $736.6059
TYCLON
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR PLUG BNC
Need more? Email Us
TYCLON
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9903 $50.9709
8+ $13.9408 $111.5264
12+ $13.5051 $162.0612
16+ $13.0695 $209.1120
20+ $12.6338 $252.6760
27+ $11.3269 $305.8263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess