EN
  • EN
  • DE

SMCJ58A-TR

Part No SMCJ58A-TR
Manufacturer STMicroelectronics
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251629-SMCJ58A-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ58A-TR CAD Model

Description

SMCJ58A-TR Transient Voltage Suppressor from STMicroelectronics

The SMCJ58A-TR is a state-of-the-art transient voltage suppressor (TVS) diode designed by STMicroelectronics to protect sensitive electronic equipment from voltage transients induced by system-level events and other transient overvoltage conditions. This robust component is an essential part of any circuit where transient voltage protection is a concern, such as industrial systems, consumer electronics, telecommunications, and automotive applications.

Key Features

  • Stand-off Voltage: The SMCJ58A-TR has a stand-off voltage of 58V, making it suitable for a wide range of applications that require protection from high transient voltages.
  • Peak Pulse Power: With a peak pulse power of 1500W at 10/1000μs waveform, this device is capable of handling significant surge events without degradation.
  • Clamping Voltage: The TVS diode offers a clamping voltage of 93.6V, ensuring that the voltage is effectively limited to a safe level during transient conditions.
  • Low Leakage Current: It has a low leakage current, which is beneficial for reducing power consumption and improving the overall efficiency of the system it protects.
  • Fast Response Time: The device boasts an exceptionally fast response time to transient events, providing immediate protection to sensitive circuit components.
  • Package: The SMCJ58A-TR is available in a DO-214AB (SMC) package, which is known for its compact size and durability, making it suitable for high-density circuit designs.
  • Compliance: This TVS diode is compliant with the RoHS and Halogen-Free standards, meeting the environmental and safety requirements of modern electronic devices.

Applications

The versatility of the SMCJ58A-TR allows it to be used in a variety of applications where transient voltage protection is critical. It is commonly employed in:

  • Power supply lines
  • Communication systems
  • AC/DC applications
  • Automotive electronics
  • Portable devices
  • Industrial controls

With its robust design and reliable performance, the SMCJ58A-TR from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess