EN
  • EN
  • DE

SMTPA220

Part No SMTPA220
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 220V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 293V
Voltage - Off State 220V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 065002-SMTPA220
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMTPA220 CAD Model

Description

The SMTPA220 is a state-of-the-art protection device manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This product is designed to safeguard sensitive electronic circuits against transients and overvoltage conditions, ensuring the longevity and reliability of consumer, industrial, and automotive systems.

Key Features

  • Transient Protection: The SMTPA220 is capable of handling transient overvoltage conditions, which are common in harsh electrical environments. It ensures that voltage spikes do not damage the connected electronic components.
  • Low Clamping Voltage: With a low clamping voltage, this device quickly responds to overvoltage events, clamping the excess voltage and preventing it from reaching and potentially harming sensitive circuitry.
  • High Surge Capability: The device is rated for a high surge capability, meaning it can withstand significant surge events without performance degradation or failure, offering robust protection for your electronics.
  • Low Leakage Current: The SMTPA220 has a very low leakage current in its standby state, which helps to minimize power consumption when the device is not actively responding to a surge event.
  • Surface-Mount Package: Designed in a compact, surface-mount package, the SMTPA220 is suitable for high-density board layouts, saving valuable board space while providing excellent protection capabilities.

Applications

The versatility of the SMTPA220 makes it ideal for a wide range of applications, including:

  • Consumer Electronics: Protecting TVs, PCs, and other home appliances from voltage transients.
  • Industrial Systems: Ensuring the integrity of industrial controllers and automation systems against electrical disturbances.
  • Automotive Electronics: Offering robust protection for automotive ECUs, navigation systems, and infotainment units against the harsh electrical environment of vehicles.
  • Telecommunication Infrastructure: Safeguarding communication equipment such as base stations and networking gear from lightning-induced surges and switching transients.

Conclusion

The STMicroelectronics SMTPA220 is a highly effective transient voltage suppressor that provides critical protection for electronic circuits across a multitude of applications. Its combination of low clamping voltage, high surge capability, and low leakage current, all within a compact package, makes it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

ON Semiconductor
THYRISTOR 320V 100A SMB
Lowest to $0.3255
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 190V 80A SMB
Lowest to $0.2247
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 58V 80A SMB
Lowest to $0.2247
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7944 $51.6360
155+ $0.6519 $101.0445
240+ $0.6315 $151.5600
330+ $0.6111 $201.6630
425+ $0.5908 $251.0900
570+ $0.5296 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess