EN
  • EN
  • DE

SMTYF18A

Part No SMTYF18A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series SMTY, Transky™
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMA
Base Product Number SMTYF18
Other Names 1805-SMTYF18ATR,-497-8762-1,1805-SMTYF18ACT,497-8762-1,497-8762-2,-497-8762-2,1805-SMTYF18ADKR,-497-8762-6,497-8762-6
Standard Package 12,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298409-SMTYF18A
Ultra Librarian 3D Model Ultra Librarian SMTYF18A CAD Model

Description

STMicroelectronics SMTYF18A Transil™ ESD Protection Diode

The SMTYF18A from STMicroelectronics is a state-of-the-art Transil™ diode designed to protect sensitive electronic equipment from electrostatic discharges (ESD) and transient voltage spikes. As a part of ST's ESD protection diode series, this component is specifically engineered to safeguard voltage-sensitive devices by clamping unwanted high-voltage transients and dissipating excess energy away from the protected circuit.

The SMTYF18A is characterized by its low clamping voltage and high surge capability, which makes it an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics. Its bidirectional transient voltage suppression (TVS) functionality ensures that both positive and negative voltage spikes are effectively managed, providing a robust shield against sudden electrical disturbances.

This component is housed in a compact SOD-123F flat package, which not only saves valuable board space but also provides excellent power dissipation and thermal performance. The small footprint of the SMTYF18A makes it perfect for use in space-constrained applications while still delivering the high-performance protection required in today's electronic devices.

Key features of the SMTYF18A include a stand-off voltage of 18V, which allows it to accommodate a range of operating conditions. It has a peak pulse power dissipation of 200W (10/1000μs surge waveform), which ensures that it can handle significant power surges without compromising its protective capabilities. The device also boasts a low leakage current, which is critical for maintaining energy efficiency in the protected circuit.

The SMTYF18A is compliant with the IEC 61000-4-2 standard, which is the international standard for ESD immunity. This compliance ensures that electronic devices equipped with this diode are protected against the effects of ESD events up to the highest level defined in the standard. With its exceptional performance and reliability, the STMicroelectronics SMTYF18A Transil™ diode is a top choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess