EN
  • EN
  • DE

SPC560B54L5C6E0Y

Part No SPC560B54L5C6E0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 121
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 53x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
Standard Package 360
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263515-SPC560B54L5C6E0Y
Ultra Librarian 3D Model Ultra Librarian SPC560B54L5C6E0Y CAD Model

Description

STMicroelectronics SPC560B54L5C6E0Y Microcontroller

The SPC560B54L5C6E0Y is a cutting-edge microcontroller product from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful microcontroller is part of the SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features:

  • Advanced Processor Core: At the heart of the SPC560B54L5C6E0Y is a 32-bit Power Architecture® with a CPU frequency of up to 64MHz, providing the computational horsepower needed for complex tasks and real-time processing.
  • Memory Resources: The device comes with generous memory capabilities including 768KB of Flash memory and 80KB of RAM, ensuring ample space for application code and data storage.
  • Rich Peripherals: A variety of on-chip peripherals enhance the functionality of the microcontroller, including multiple CAN interfaces, serial communication interfaces (UART, SPI, I2C), numerous timers, and ADC channels for analog signal processing.
  • Enhanced Safety Features: Safety is a paramount concern in the intended application areas, and the SPC560B54L5C6E0Y includes features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on Flash and RAM, and a watchdog timer to ensure system integrity.
  • Robust Design: The microcontroller is designed to operate in harsh environments, with an extended temperature range and a high level of electromagnetic compatibility (EMC).

Applications:

The SPC560B54L5C6E0Y is optimized for a variety of applications within the automotive sector, such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robustness and rich feature set also make it suitable for industrial and motor control applications.

Development Support:

STMicroelectronics provides comprehensive development support for the SPC560B54L5C6E0Y microcontroller, including development tools, software libraries, and evaluation boards. This support helps to accelerate the development process and reduce time-to-market for products using this microcontroller.

Overall, the SPC560B54L5C6E0Y from STMicroelectronics represents a versatile and reliable solution for developers looking to create advanced and dependable automotive and industrial systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess