EN
  • EN
  • DE

SPC560P-DISP

Part No SPC560P-DISP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DISCOVERY SPC560P EVAL BRD / SPC560P Discovery series e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform Discovery
Utilized IC / Part SPC560P
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names 2266-SPC560P-DISP,497-14706
Standard Package 1
Win Source Part Number 991538-SPC560P-DISP
Ultra Librarian 3D Model Ultra Librarian SPC560P-DISP CAD Model

Description

STMicroelectronics SPC560P-DISP Discovery Kit

The SPC560P-DISP Discovery Kit is a comprehensive development tool from STMicroelectronics designed for automotive enthusiasts and professional engineers alike. This versatile kit is crafted to facilitate the development of applications using the SPC560P line of 32-bit Power Architecture microcontrollers, which are well-suited for automotive body and gateway applications.

At the heart of the Discovery Kit is the SPC560P50L3 microcontroller, which boasts a 32-bit Power Architecture core with up to 64 MHz of clock speed. This MCU provides a robust set of features, including 512 KB of flash memory, 64 KB of RAM, and a rich mix of communication interfaces such as CAN, LIN, and SPI, making it ideal for handling complex automotive control tasks.

The SPC560P-DISP kit includes a pre-mounted SPC560P50L3 microcontroller and an extensive range of hardware features that facilitate the development process:

  • A JTAG interface for debugging and programming, ensuring developers can easily test and refine their applications.
  • Two user LEDs and two push-buttons (user and reset) for simple user interaction and feedback.
  • An on-board voltage regulator for an extended power supply range, which is particularly useful in automotive environments where power fluctuation is common.
  • Access to all the I/Os of the microcontroller, allowing developers to connect the Discovery Kit to peripheral devices and expand its capabilities.

Moreover, the SPC560P-DISP kit is supported by a range of development software tools. STMicroelectronics provides a comprehensive suite of software, including drivers and example code, to jumpstart the development process. The compatibility with major Integrated Development Environments (IDEs) such as SPC5-STUDIO software toolchain ensures a smooth and efficient development experience.

Whether you're developing advanced automotive applications or simply exploring the capabilities of the SPC560P microcontrollers, the SPC560P-DISP Discovery Kit from STMicroelectronics is an invaluable asset that combines performance, flexibility, and ease of use in one package.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess