EN
  • EN
  • DE

SPC563M64L5COAY

Part No SPC563M64L5COAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z3 series Microcontroller IC 32-Bit 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Supply Voltage 1.14V ~ 1.32V
Data Converters A/D 32x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC563
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19141, SPC563M64L5COAY-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897027-SPC563M64L5COAY
Ultra Librarian 3D Model Ultra Librarian SPC563M64L5COAY CAD Model

Description

STMicroelectronics SPC563M64L5COAY Microcontroller

The SPC563M64L5COAY is a high-performance automotive microcontroller designed by STMicroelectronics, tailored to meet the demanding requirements of modern vehicle electronics. This device is part of the SPC56 32-bit MCU family, which is based on the Power Architecture® developed by NXP and IBM and is widely recognized for its speed, efficiency, and reliability in embedded systems.

Key Features

  • Core: The microcontroller features a 32-bit Power Architecture® VLE (Variable Length Encoding) compliant CPU core, which operates at a frequency of up to 64 MHz, providing a balanced combination of computational power and energy efficiency.
  • Memory: It is equipped with 64KB of RAM and 1.5MB of flash memory, offering ample space for complex applications and software updates.
  • Timers and Communication Interfaces: The device includes a rich set of peripherals, such as multiple timers, multiple CAN interfaces, and serial communication interfaces like LIN, SPI, and UART, facilitating versatile connectivity and control options.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels allows for accurate sensor data acquisition, essential for real-time control and monitoring tasks.
  • Temperature Range: The microcontroller operates over a wide temperature range from -40°C to 125°C, ensuring reliable performance under extreme environmental conditions.
  • Package: The SPC563M64L5COAY comes in a LQFP144 package, which is suitable for space-constrained applications while still providing sufficient I/O pins for complex functionalities.

Applications

Designed with automotive applications in mind, the SPC563M64L5COAY is ideal for use in powertrain systems, body control modules, gateways, and safety management systems. Its robust design and comprehensive feature set also make it suitable for industrial control systems and other applications that require high reliability and real-time performance.

Conclusion

In summary, the SPC563M64L5COAY microcontroller from STMicroelectronics represents a powerful and versatile solution for automotive and industrial electronic systems. With its advanced architecture, extensive memory, and wide range of peripherals, this MCU is engineered to drive innovation and efficiency in the most challenging applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4210 $53.6840
10+ $11.0121 $110.1210
15+ $10.6680 $160.0200
20+ $10.3239 $206.4780
26+ $9.9797 $259.4722
34+ $8.9474 $304.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess