EN
  • EN
  • DE

SPC56AP60L3BEAAR

Part No SPC56AP60L3BEAAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor e200z0h
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Data RAM Size 80K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 137622-SPC56AP60L3BEAAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC56AP60L3BEAAR CAD Model

Description

The SPC56AP60L3BEAAR is a cutting-edge microcontroller produced by STMicroelectronics, designed to cater to the rigorous demands of automotive and industrial applications. This high-performance device is part of the SPC56 A-line series, which is renowned for its exceptional reliability and advanced features tailored for complex control tasks.

Key Features:

  • Core: The microcontroller is built around a powerful 32-bit Power Architecture® with a frequency of up to 80MHz, providing robust computational capabilities and efficient handling of multiple tasks.
  • Memory: It comes equipped with 1MB of flash memory and 64KB of RAM, ensuring ample storage for application code and data.
  • Temperature Range: The device operates over an extended temperature range from -40°C to 150°C, making it suitable for harsh environments.
  • Timers and PWM: Multiple timers and PWM units are available for precise timing and control, which are essential for automotive and motor control applications.
  • Communication Interfaces: It includes a range of communication interfaces such as CAN, LIN, and FlexRay, offering versatile connectivity options for various automotive networks.
  • Package: The SPC56AP60L3BEAAR is available in a LQFP144 package, ensuring compatibility with standard PCB designs and providing enough pins for all necessary peripherals and I/O functions.
  • Advanced Safety Features: With integrated safety features that meet the requirements of the ISO 26262 functional safety standard, this microcontroller is ideal for safety-critical applications.

Applications:

The robust feature set of the SPC56AP60L3BEAAR makes it an excellent choice for a wide range of applications, including but not limited to:

  • Automotive engine control units (ECUs)
  • Transmission control modules
  • Brake control systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial automation systems

In summary, the SPC56AP60L3BEAAR from STMicroelectronics is a versatile and reliable microcontroller that delivers high performance, extensive memory capacity, and superior safety features, making it a prime choice for developers and engineers in the automotive and industrial sectors.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess