EN
  • EN
  • DE

SPC56EC70L7C800X

Part No SPC56EC70L7C800X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP  /  e200z0h, e200z4d series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h, e200z4d
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC56
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263517-SPC56EC70L7C800X
Ultra Librarian 3D Model Ultra Librarian SPC56EC70L7C800X CAD Model

Description

The SPC56EC70L7C800X is a cutting-edge microcontroller produced by STMicroelectronics, designed specifically for automotive applications. This powerful microcontroller is part of the SPC56 32-bit MCU family, which is built on the Power Architecture® embedded category. The SPC56EC70L7C800X is engineered to meet the rigorous demands of automotive control units, including engine management systems, transmission control, and body control modules.

Key Features

  • Core: The device features a 32-bit Power Architecture® VLE (Variable Length Encoding) core that operates at up to 80 MHz, offering a balanced combination of computing performance and power efficiency.
  • Memory: It comes with a generous memory provision, including 1.5MB of flash memory and 64KB of RAM, which ensures ample space for complex application code and data storage.
  • Timers and Control: A variety of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers, and a System Timer Module (STM), provide precise timing and control for real-time applications.
  • Communication Interfaces: The microcontroller includes multiple communication interfaces such as CAN, LINFlex, DSPI, and Ethernet, facilitating robust connectivity options for in-vehicle networking.
  • Analog to Digital Converters: Equipped with multiple 12-bit ADCs, the SPC56EC70L7C800X allows for accurate analog signal conversion, essential for sensor data processing.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, ensuring reliable performance under harsh automotive conditions.
  • Package: The device is available in a LQFP144 package, which is suitable for space-constrained applications.

Advanced Security

Understanding the importance of security in automotive systems, the SPC56EC70L7C800X incorporates advanced security features such as a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and a Secure Hardware Extension (SHE), providing robust protection against unauthorized access and ensuring data integrity.

Development Support

STMicroelectronics provides comprehensive development support for the SPC56EC70L7C800X with a range of software tools, including the SPC5-STUDIO IDE, which offers a complete development environment. Additionally, the product is supported by a variety of evaluation boards and debugging tools, simplifying the design and prototyping process for developers.

With its advanced features and robust design, the SPC56EC70L7C800X microcontroller is an ideal choice for automotive developers looking for a high-performance, secure, and reliable MCU solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess